Infineon Technologies AG Single FETs, MOSFETs IRFS7430TRL7PP

Description
N-Channel 40V 240A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)
Request a Quote Datasheet
Description
N-Channel 40V 240A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFS7430TRL7PPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS7430TRL7PPDKR-ND
Single FETs, MOSFETs IRFS7430TRL7PPDKR-ND
N-Channel 40V 240A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 240A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Single FETs, MOSFETs - IRFS7430TRL7PPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS7430TRL7PPTR-ND
Single FETs, MOSFETs IRFS7430TRL7PPTR-ND
N-Channel 40V 240A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 240A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Single FETs, MOSFETs - IRFS7430TRL7PPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS7430TRL7PPCT-ND
Single FETs, MOSFETs IRFS7430TRL7PPCT-ND
N-Channel 40V 240A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 240A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Singapore, Singapore
40V 240A MOSFET Transistor
278-IRFS7430TRL7PP
40V 240A MOSFET Transistor 278-IRFS7430TRL7PP
MOSFET N-CH 40V 240A D2PAK Product overview: IRFS7430TRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7430TRL7PP can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 240A D2PAK Product overview: IRFS7430TRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7430TRL7PP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRFS7430TRL7PP - Rochester Electronics
Newburyport, MA, United States
IRFS7430-7PPbF - HEXFET Power MOSFET, 12V-300V N-Channel Power MOSFET

IRFS7430-7PPbF - HEXFET Power MOSFET, 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7430TRL7PP - 777074-IRFS7430TRL7PP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7430TRL7PP
777074-IRFS7430TRL7PP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7430TRL7PP 777074-IRFS7430TRL7PP
Manufacturer: Infineon Technologies Win Source Part Number: 777074-IRFS7430TRL7P P Series: HEXFET, StrongIRFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 240A (Tc) Family Name: IRFS7430 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: D2PAK (7-Lead) Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 3.9V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 460nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13975pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 375W (Tc) Rds On (Maximum) @ Id, Vgs: 0.75 mOhm @ 100A, 10V ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777074-IRFS7430TRL7PP
Series: HEXFET, StrongIRFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-7, D2Pak (6 Leads + Tab)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 240A (Tc)
Family Name: IRFS7430
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: D2PAK (7-Lead)
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 3.9V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 460nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 13975pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 375W (Tc)
Rds On (Maximum) @ Id, Vgs: 0.75 mOhm @ 100A, 10V
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 8724202P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8724202P
MOSFETs 8724202P
MOSFET N-Channel 40V 522A D2PAK-6

MOSFET N-Channel 40V 522A D2PAK-6

Supplier's Site
MOSFETs - 8724202 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8724202
MOSFETs 8724202
MOSFET N-Channel 40V 522A D2PAK-6

MOSFET N-Channel 40V 522A D2PAK-6

Supplier's Site
MOSFETs - 1655324 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655324
MOSFETs 1655324
MOSFET N-Channel 40V 522A D2PAK-6

MOSFET N-Channel 40V 522A D2PAK-6

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS7430TRL7PP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS7430TRL7PP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS7430TRL7PP
MOSFET N-CH 40V 240A D2PAK

MOSFET N-CH 40V 240A D2PAK

Supplier's Site
Mosfet, N Channel, 40V, 240A, To-263-7; Channel Type Infineon - 45X9514 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 40V, 240A, To-263-7; Channel Type Infineon
45X9514
Mosfet, N Channel, 40V, 240A, To-263-7; Channel Type Infineon 45X9514
MOSFET, N CHANNEL, 40V, 240A, TO-263-7; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:240A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 40V, 240A, TO-263-7; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:240A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRFS7430TRL7PP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS7430TRL7PP
Single FETs, MOSFETs IRFS7430TRL7PP
IRFS7430 - 12V-300V N-CHANNEL PO

IRFS7430 - 12V-300V N-CHANNEL PO

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS7430TRL7PP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS7430TRL7PP
Single FETs, MOSFETs IRFS7430TRL7PP
MOSFET N-CH 40V 240A D2PAK

MOSFET N-CH 40V 240A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V StrongIRFET 240A, .75mOhm,305nC

MOSFET 40V StrongIRFET 240A, .75mOhm,305nC

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFS7430TRL7PP
Triode/MOS Tube/Transistor >> MOSFETs IRFS7430TRL7PP
40V 240A 375W 0.75mΩ@10V,100A 3.9V@250uA N Channel TO-263-7 MOSFETs ROHS

40V 240A 375W 0.75mΩ@10V,100A 3.9V@250uA N Channel TO-263-7 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFS7430TRL7PPDKR-ND 278-IRFS7430TRL7PP IRFS7430TRL7PP 777074-IRFS7430TRL7PP 8724202P 8724202 IRFS7430TRL7PP 45X9514 IRFS7430TRL7PP IRFS7430TRL7PP IRFS7430TRL7PP
Product Name Single FETs, MOSFETs 40V 240A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7430TRL7PP MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 40V, 240A, To-263-7; Channel Type Infineon Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) Tape & Reel (TR) D2PAK7P TO-263; SOT3 TO-263; TO-263 TO-263; D2pak (to-263) TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-3; TO-263 TO-263; TO-263-7, D²Pak (6 Leads + Tab) TO-263
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
Transconductance 0.1760 kS
Unlock Full Specs
to access all available technical data