Infineon Technologies AG P-Channel Power MOSFET IRF9310

Description
-30V Single P-Channel HEXFET Power MOSFET in a SO-8 package Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter ADAS & autonomous driving Telecommunication infrastructure Benefits Optimized for broadest availability from distribution partners Optimized for 4.5V gate-drive voltage(called Logic level), capable of being driven at 2.5V gate-drive voltage (called Super Logic level) Reduced design complexity in high-side configuration (vs N-channel device) Easier interface to Microcontroller (vs N-channel device) Designers who used this product also designed with OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module SN7002N | Small signal/small power MOSFET TDA22590 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages IRLTS2242 | P-Channel Power MOSFET IRLML6401 | P-Channel Power MOSFET SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module SN7002N | Small signal/small power MOSFET TDA22590 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages IRLTS2242 | P-Channel Power MOSFET IRLML6401 | P-Channel Power MOSFET SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module 1 2
Request a Quote Datasheet
Description
-30V Single P-Channel HEXFET Power MOSFET in a SO-8 package Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter ADAS & autonomous driving Telecommunication infrastructure Benefits Optimized for broadest availability from distribution partners Optimized for 4.5V gate-drive voltage(called Logic level), capable of being driven at 2.5V gate-drive voltage (called Super Logic level) Reduced design complexity in high-side configuration (vs N-channel device) Easier interface to Microcontroller (vs N-channel device) Designers who used this product also designed with OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module SN7002N | Small signal/small power MOSFET TDA22590 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages IRLTS2242 | P-Channel Power MOSFET IRLML6401 | P-Channel Power MOSFET SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module SN7002N | Small signal/small power MOSFET TDA22590 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages IRLTS2242 | P-Channel Power MOSFET IRLML6401 | P-Channel Power MOSFET SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Channel Power MOSFET - IRF9310 - Infineon Technologies AG
Neubiberg, Germany
P-Channel Power MOSFET
IRF9310
P-Channel Power MOSFET IRF9310
-30V Single P-Channel HEXFET Power MOSFET in a SO-8 package Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter ADAS & autonomous driving Telecommunication infrastructure Benefits Optimized for broadest availability from distribution partners Optimized for 4.5V gate-drive voltage(called Logic level), capable of being driven at 2.5V gate-drive voltage (called Super Logic level) Reduced design complexity in high-side configuration (vs N-channel device) Easier interface to Microcontroller (vs N-channel device) Designers who used this product also designed with OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module SN7002N | Small signal/small power MOSFET TDA22590 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages IRLTS2242 | P-Channel Power MOSFET IRLML6401 | P-Channel Power MOSFET SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module SN7002N | Small signal/small power MOSFET TDA22590 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages IRLTS2242 | P-Channel Power MOSFET IRLML6401 | P-Channel Power MOSFET SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module 1 2

-30V Single P-Channel HEXFET Power MOSFET in a SO-8 package


Applications

  • 48 V intermediate bus converter (IBC)
  • 48 V to 12 V DC-DC converter
  • ADAS & autonomous driving
  • Telecommunication infrastructure

Benefits

  • Optimized for broadest availability from distribution partners
  • Optimized for 4.5V gate-drive voltage(called Logic level), capable of being driven at 2.5V gate-drive voltage (called Super Logic level)
  • Reduced design complexity in high-side configuration (vs N-channel device)
  • Easier interface to Microcontroller (vs N-channel device)

Designers who used this product also designed with


  • OPTIGA TPM SLB 9672 FW15
    OPTIGA™ TPM - Trusted Platform Module
  • SN7002N |
    Small signal/small power MOSFET
  • TDA22590 |
    Integrated Smart Power Stages
  • TDA21520 |
    Integrated Smart Power Stages
  • IRLTS2242 |
    P-Channel Power MOSFET
  • IRLML6401 |
    P-Channel Power MOSFET
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • OPTIGA TPM SLB 9672 FW15
    OPTIGA™ TPM - Trusted Platform Module
  • SN7002N |
    Small signal/small power MOSFET
  • TDA22590 |
    Integrated Smart Power Stages
  • TDA21520 |
    Integrated Smart Power Stages
  • IRLTS2242 |
    P-Channel Power MOSFET
  • IRLML6401 |
    P-Channel Power MOSFET
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • OPTIGA TPM SLB 9672 FW15
    OPTIGA™ TPM - Trusted Platform Module

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IRF9310
Product Name P-Channel Power MOSFET
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0046 ohms
Unlock Full Specs
to access all available technical data