Manufacturer: Infineon Technologies
Win Source Part Number: 017552-IRF8734TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: IRF8734
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 21A (Ta)
Gate-Source Threshold Voltage: 2.35V @ 50μA
Max Gate Charge: 30nC @ 4.5V
Max Input Capacitance: 3175pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 21A, 10V
Alternative Parts (Cross-Reference): Si4010DY-T1-GE3; TPC8034-H(TE12LQM); TPC8034-H; SI4170DY-T1-GE3;
Introduction Date: February 12, 2009
ECCN: EAR99
Country of Origin: China , Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 21A 8SO Product overview: IRF8734TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF8734TRPBF can be used for catalog matching and distributor lookup.
N-Channel 30V 21A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 30V 21A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 30V 21A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
IRF8734 - 20V-100V N-Channel Small Power MOSFET
MOSFET, N-CH, 30V, 21A, SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0029ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power Dissipation RoHS Compliant: Yes
MOSFET N-CH 30V 21A 8SO
MOSFET MOSFT 30V 21A 3.5mOhm 20nC Qg
MOSFET N-CH 30V 21A 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 017552-IRF8734TRPBF | 278-IRF8734TRPBF | IRF8734TRPBFTR-ND | IRF8734TRPBF | 13AC9216 | IRF8734TRPBF | IRF8734TRPBF | IRF8734TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8734TRPBF | 30V 21A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 21A, Soic; Transistor Polarity Infineon | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; 8-SO | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | SO8 | TO-3 | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |