Infineon Technologies AG 55V 42A DPAK MOSFET Transistor IRFR1010ZPBF

Description
12V-300V N-Channel Power MOSFET
Request a Quote Datasheet
Description
12V-300V N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRFR1010ZPBF - Rochester Electronics
Newburyport, MA, United States
12V-300V N-Channel Power MOSFET

12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
55V 42A DPAK MOSFET Transistor
278-IRFR1010ZPBF
55V 42A DPAK MOSFET Transistor 278-IRFR1010ZPBF
MOSFET N-CH 55V 42A DPAK Product overview: IRFR1010ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR1010ZPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 42A DPAK Product overview: IRFR1010ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR1010ZPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR1010ZPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR1010ZPBF-ND
Single FETs, MOSFETs IRFR1010ZPBF-ND
N-Channel 55V 42A (Tc) 140W (Tc) Surface Mount D-Pak

N-Channel 55V 42A (Tc) 140W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1010ZPBF - 140553-IRFR1010ZPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1010ZPBF
140553-IRFR1010ZPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1010ZPBF 140553-IRFR1010ZPBF
Manufacturer: Infineon Technologies Win Source Part Number: 140553-IRFR1010ZPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4V @ 100μA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 2840pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 42A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 140553-IRFR1010ZPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 95nC @ 10V
Max Input Capacitance: 2840pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 42A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR1010ZPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR1010ZPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR1010ZPBF
MOSFET N-CH 55V 42A DPAK

MOSFET N-CH 55V 42A DPAK

Supplier's Site
Transistor - 66790207 - Radwell International
Willingboro, NJ, United States
Transistor
66790207
Transistor 66790207
DISCONTINUED BY MANUFACTURER, (PRICE/EA) N CHANNEL MOSFET, 55V, 42A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:42A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, (PRICE/EA) N CHANNEL MOSFET, 55V, 42A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:42A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 5.8Milliohms;ID 42A;D-Pak (TO-252AA);-55deg - 70017236 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 5.8Milliohms;ID 42A;D-Pak (TO-252AA);-55deg
70017236
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 5.8Milliohms;ID 42A;D-Pak (TO-252AA);-55deg 70017236
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 5.8Milliohms;ID 42A;D-Pak (TO-252AA);-55deg

MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 5.8Milliohms;ID 42A;D-Pak (TO-252AA);-55deg

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR1010ZPBF 278-IRFR1010ZPBF IRFR1010ZPBF-ND 140553-IRFR1010ZPBF IRFR1010ZPBF 66790207 70017236
Product Name 55V 42A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1010ZPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 5.8Milliohms;ID 42A;D-Pak (TO-252AA);-55deg
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type DPAK Tube TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK)
Packing Method Tube; Tube Tube Rail; Tube; Tube/Rail Tube; Tube
PD 140000 milliwatts 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data