IRFG9110 is a hermetically sealed, quad P-channel power MOSFET in a MO-036AB through-hole package, designed for high-reliability applications such as switching power supplies and motor controls. Each die has a maximum continuous drain current of -0.75 A at 25°C and a drain-to-source breakdown voltage of -100 V. The on-state resistance is up to 1.73 Ω at -10 V gate-source voltage and -0.75 A drain current. The device supports a peak pulsed drain current of -3.0 A, a single-pulse avalanche energy of 75 mJ, and a gate-to-source voltage rating of ±20 V. Thermal resistance from junction to case is up to 17°C/W. The package is electrically isolated and weighs 1.3 g typical. It operates over a junction temperature range of -55°C to +150°C and meets MIL-PRF-19500/599 qualifications.
100V Quad P-Channel MOSFET in a MO-036AB package - A IRFG9110 with Hermetic Packaging
Benefits
Similar Parts
IRFG9110
A IRFG9110 with Hermetic Packaging
JANTX2N7335
A JANTX2N7335 with Hermetic Packaging
JANTXV2N7335
A JANTXV2N7335 with Hermetic Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFG9110 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRFG9110 |
| Polarity | P-Channel; P |