The IRFL4315 is an N-channel power MOSFET designed for high-frequency DC-DC converters, housed in a SOT-223 package. It has a drain-to-source breakdown voltage of 150V and a maximum on-resistance of 185 mΩ at VGS = 10V and ID = 1.6A. The device supports a continuous drain current of 2.6A at 25°C and 2.1A at 70°C, with a pulsed drain current of 21A. It features a gate-to-source voltage rating of ±30V, a junction temperature range of -55°C to 150°C, and a thermal resistance of 45°C/W. The MOSFET is fully characterized for gate charge, capacitance, and avalanche performance, with a single-pulse avalanche energy rating of 38 mJ. It is lead-free and meets industry standard packaging requirements for SOT-223.
150V Single N-Channel IR MOSFET in a SOT-223 package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
Benefits
Applications
Designers who used this product also designed with
MOSFET N-CH 150V 2.6A SOT223 Product overview: IRFL4315 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL4315 can be used for catalog matching and distributor lookup.
N-Channel 150V 2.6A (Ta) 2.8W (Ta) Surface Mount SOT-223
Manufacturer: Infineon Technologies
Win Source Part Number: 1187730-IRFL4315
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-223
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-261-4, TO-261AA
Power Dissipation (Maximum): 2.8W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 2.6A
Rds On (Maximum) at Id, Vgs: 185mOhm at 1.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 420pF at 25V
MOSFET N-CH 150V 2.6A SOT223
Integrated Circuits (ICs) - Transistors - MOSFETs
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFL4315 | 278-IRFL4315 | IRFL4315-ND | 1187730-IRFL4315 | IRFL4315 | IRFL4315 |
| Product Name | N-Channel Power MOSFET | 150V 2.6A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRFL4315 | Single FETs, MOSFETs | Integrated Circuits (ICs) - Transistors - MOSFETs |
| Polarity | N-Channel; N | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Transistor Technology / Material | Si/SiC | MOSFET (Metal Oxide) | ||||
| rDS(on) | 0.1850 ohms | |||||
| TJ | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT223; SOT223 | Tube | SOT223; TO-261-4, TO-261AA | SOT3 | SOT223; TO-261-4, TO-261AA |