Power Field-Effect Transistor, 30A I(D), 20V, 0.0084ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-251AA, PLASTIC, IPAK-3 Product overview: IRFU3704Z from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 20V, 0.0084ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30A, 20V, 0.0084ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFU3704Z can be used for catalog matching and distributor lookup.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188095-IRFU3704Z
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-IRFU3704Z | 1188095-IRFU3704Z |
| Product Name | N-Channel 30A 20V 0.0084ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3704Z |
| PD | 48000 milliwatts |