Infineon Technologies AG MOSFET IRFP460APBFXKMA1

Description
100V N-Channel Power MOSFET
Request a Quote Datasheet
Description
100V N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRFP460APBFXKMA1 - Rochester Electronics
Newburyport, MA, United States
100V N-Channel Power MOSFET

100V N-Channel Power MOSFET

Supplier's Site Datasheet
MOSFET PLANAR >= 100V

MOSFET PLANAR >= 100V

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP460APBFXKMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP460APBFXKMA1
PLANAR >= 100V

PLANAR >= 100V

Supplier's Site

Technical Specifications

  Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFP460APBFXKMA1 IRFP460APBFXKMA1 IRFP460APBFXKMA1
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17305Q5A 30V N Channel NexFET? Power MOSFET - CSD17305Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0028 ohms
View Details
6 suppliers
Single FETs, MOSFETs - 448-BSZ031NE2LS5ATMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
View Details
9 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3692-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 450 volts
rDS(on) 0.3800 ohms
IDSS 17000 milliamps
View Details