IRFM140 is a 100V N-channel HEXFET power MOSFET in a TO-254AA hermetically sealed package, rated for 28A continuous drain current at 25°C and 125W maximum power dissipation. It features a maximum on-state resistance of 0.077Ω at VGS=10V and ID=20A, a gate-to-source voltage rating of ±20V, and an avalanche energy rating of 250mJ. The device meets MIL-PRF-19500/596 standards, operates from -55°C to +150°C, and has a typical weight of 9.3g. It includes a stabilized body diode with a forward voltage of 1.5V and reverse recovery time of 400ns.
100V Single N-Channel Hi-Rel MOSFET in a TO-254AA package - A IRFM140 with Hermetic Packaging
Benefits
Similar Parts
IRFM140
A IRFM140 with Hermetic Packaging
JANTX2N7218
A JANTX2N7218 with Hermetic Packaging
JANTXV2N7218
A JANTXV2N7218 with Hermetic Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFM140 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRFM140 |
| Polarity | N-Channel; N |