MOSFET N-CH 75V 120A D2PAK Product overview: IRFS3307ZTRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3307ZTRRPBF can be used for catalog matching and distributor lookup.
IRFS3307 - HEXFET Power MOSFET
Manufacturer: Infineon Technologies
Win Source Part Number: 777071-IRFS3307ZTRRP
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Family Name: IRFS3307ZPBF
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK (TO-263)
Channel Type Type: N
Drain Source Voltage: 75V
Vgs(th) (Maximum) @ Id: 4V @ 150μA
Gate Charge (Qg) (Maximum) @ Vgs: 110nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4750pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 230W (Tc)
Rds On (Maximum) @ Id, Vgs: 5.8 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): BUK664R8-75C; BUK7606-75B; BUK663R7-75C,118; AP95T07BGS-HF;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
MOSFET N-CH 75V 120A D2PAK
MOSFET N-CH 75V 120A D2PAK
N-Channel 75V 120A (Tc) 230W (Tc) Surface Mount D²PAK (TO-263)
MOSFET 75V 1 N-CH HEXFET 5.8mOhms 79nC
Integrated Circuits (ICs) - Transistors - MOSFETs
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRFS3307ZTRRPBF | 2183117 | IRFS3307ZTRRPBF | 777071-IRFS3307ZTRRPBF | 448-IRFS3307ZTRRPBFCT-ND | IRFS3307ZTRRPBF | IRFS3307ZTRRPBF |
| Product Name | 75V 120A MOSFET Transistor | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3307ZTRRPBF | Single FETs, MOSFETs | MOSFET | Integrated Circuits (ICs) - Transistors - MOSFETs | |
| Polarity | N-Channel | N-Channel | |||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 75 volts | ||||||
| Transconductance | 0.3200 kS |