Infineon Technologies AG N-Channel 57A 100V 0.025ohm MOSFET Transistor IRFP3710

Description
Power Field-Effect Transistor, 57A I(D), 100V, 0.025ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, TO-247AC, 3 PIN Product overview: IRFP3710 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 57A, 100V, 0.025ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 57A, 100V, 0.025ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP3710 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 57A I(D), 100V, 0.025ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, TO-247AC, 3 PIN Product overview: IRFP3710 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 57A, 100V, 0.025ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 57A, 100V, 0.025ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP3710 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 57A 100V 0.025ohm MOSFET Transistor
285-IRFP3710
N-Channel 57A 100V 0.025ohm MOSFET Transistor 285-IRFP3710
Power Field-Effect Transistor, 57A I(D), 100V, 0.025ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, TO-247AC, 3 PIN Product overview: IRFP3710 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 57A, 100V, 0.025ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 57A, 100V, 0.025ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP3710 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 57A I(D), 100V, 0.025ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, TO-247AC, 3 PIN Product overview: IRFP3710 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 57A, 100V, 0.025ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 57A, 100V, 0.025ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP3710 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3710 - 1187793-IRFP3710 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3710
1187793-IRFP3710
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3710 1187793-IRFP3710
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187793-IRFP3710 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187793-IRFP3710
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-IRFP3710 1187793-IRFP3710
Product Name N-Channel 57A 100V 0.025ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3710
PD 200000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC018NE2LS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0018 ohms
View Details
5 suppliers
CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs - CSD87312Q3E-ASY - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0380 ohms
View Details
Power MOSFETs - Super J  MOS S2FD Model: FMP60N084S2FDHF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0840 ohms
IDSS 47900 milliamps
View Details