Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187367-IRF7821
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Power Management
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 13.6A I(D), 30V, 0.0091OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 1187367-IRF7821 | 17652609 |
| Product Name | Electronic Surplus - IRF7821 | Transistor |
| Package Type | SOT3 |