Manufacturer: Infineon Technologies
Win Source Part Number: 1046868-IRFH5010TRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 250W (Tc)
Family Name: IRFH5010
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 13A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 98nC @ 10V
Max Input Capacitance: 4340pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): SiR876DP; TSM120N10PQ56 RLG; SiR876DP-T1-GE3 ; RS1P600BETB1;
Introduction Date: March 29, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
N-Channel Power MOSFET
N-Channel Power MOSFET
N-Channel 100V 13A (Ta), 100A (Tc) 3.6W (Ta), 250W (Tc) Surface Mount 8-PQFN (5x6)
MOSFET N-CH 100V 13A/100A 8PQFN Product overview: IRFH5010TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5010TRPBF can be used for catalog matching and distributor lookup.
MOSFET 100V 1 N-CH HEXFET 9mOhms 65nC
MOSFET N-CH 100V 13A/100A 8PQFN
MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:3.6W RoHS Compliant: Yes
MOSFET Transistor, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Product Range:-RoHS Compliant: Yes
MOSFET N-CH 100V 13A/100A 8PQFN
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1046868-IRFH5010TRPBF | IRFH5010TRPBF | IRFH5010TRPBFTR-ND | 278-IRFH5010TRPBF | IRFH5010TRPBF | IRFH5010TRPBF | 74R1478 | 74R1479 | IRFH5010TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5010TRPBF | Single FETs, MOSFETs | 100V 13A 100A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Mosfet Transistor; Channel Type Infineon | Mosfet Transistor, Full Reel; Channel Type Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||||||
| PD | 3600 to 250000 milliwatts | 250 milliwatts | 3600 milliwatts | 3600 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | SOT3; PQFN (5x6) | TDSON8 | 8-PowerVDFN | Tape & Reel (TR) | 8-PowerVDFN | TO-3 | TO-3 | 4340 pF @ 25 V |