Infineon Technologies AG Electronic Surplus - IRF7488 IRF7488

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187307-IRF7488 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187307-IRF7488 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRF7488 - 1187307-IRF7488 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRF7488
1187307-IRF7488
Electronic Surplus - IRF7488 1187307-IRF7488
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187307-IRF7488 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187307-IRF7488
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1187307-IRF7488
Product Name Electronic Surplus - IRF7488
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16322Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16322Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0058 ohms
View Details
6 suppliers
N-Channel Power MOSFET - BSZ097N04LS-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0097 ohms
View Details
Automotive Power MOSFETs - Super J  MOS S2FD Model: FMY60N133S2FDA - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1330 ohms
IDSS 22800 milliamps
View Details