Infineon Technologies AG Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IRFR2407 IRFR2407

Description
75V Single N-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design. Summary of Features Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon optimized for applications switching below <100kHz Industry standard surface mount package Benefits Increased ruggedness Wide availability from distribution partners Industry standard qualification level High performance in low frequency applications Standard pinout allows for drop in replacement Designers who used this product also designed with IR21271S | Gate driver ICs BSS169 | N-Channel Depletion Mode MOSFET IR21271S | Gate driver ICs BSS169 | N-Channel Depletion Mode MOSFET IR21271S | Gate driver ICs BSS169 | N-Channel Depletion Mode MOSFET
Request a Quote Datasheet
Description
75V Single N-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design. Summary of Features Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon optimized for applications switching below <100kHz Industry standard surface mount package Benefits Increased ruggedness Wide availability from distribution partners Industry standard qualification level High performance in low frequency applications Standard pinout allows for drop in replacement Designers who used this product also designed with IR21271S | Gate driver ICs BSS169 | N-Channel Depletion Mode MOSFET IR21271S | Gate driver ICs BSS169 | N-Channel Depletion Mode MOSFET IR21271S | Gate driver ICs BSS169 | N-Channel Depletion Mode MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IRFR2407 - IRFR2407 - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IRFR2407
IRFR2407
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IRFR2407 IRFR2407
75V Single N-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design. Summary of Features Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon optimized for applications switching below <100kHz Industry standard surface mount package Benefits Increased ruggedness Wide availability from distribution partners Industry standard qualification level High performance in low frequency applications Standard pinout allows for drop in replacement Designers who used this product also designed with IR21271S | Gate driver ICs BSS169 | N-Channel Depletion Mode MOSFET IR21271S | Gate driver ICs BSS169 | N-Channel Depletion Mode MOSFET IR21271S | Gate driver ICs BSS169 | N-Channel Depletion Mode MOSFET

75V Single N-Channel IR MOSFET in a D-Pak package

The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.


Summary of Features

  • Planar cell structure for wide SOA
  • Optimized for broadest availability from distribution partners
  • Product qualification according to JEDEC standard
  • Silicon optimized for applications switching below <100kHz
  • Industry standard surface mount package

Benefits

  • Increased ruggedness
  • Wide availability from distribution partners
  • Industry standard qualification level
  • High performance in low frequency applications
  • Standard pinout allows for drop in replacement

Designers who used this product also designed with


  • IR21271S |
    Gate driver ICs
  • BSS169 |
    N-Channel Depletion Mode MOSFET
  • IR21271S |
    Gate driver ICs
  • BSS169 |
    N-Channel Depletion Mode MOSFET
  • IR21271S |
    Gate driver ICs
  • BSS169 |
    N-Channel Depletion Mode MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IRFR2407
Product Name Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IRFR2407
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0260 ohms
Unlock Full Specs
to access all available technical data