The IRHLQ7S7214 is a radiation-hardened, quad N-channel power MOSFET in a hermetically sealed LCC-28 ceramic surface-mount package, designed for space and high-reliability applications requiring direct interface with 5V CMOS and TTL logic. It has a drain-to-source breakdown voltage of 250V, a continuous drain current of 2.6A at 25°C, and a maximum on-state resistance of 1.0Ω at V_GS = 4.5V. The device has a total gate charge of 18nC and is qualified to MIL-PRF-19500 with a total ionizing dose tolerance of 100 krad(Si). It meets ESD Class 1B per MIL-STD-750, Method 1020, and operates with a junction temperature range of -55°C to +150°C.
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a 28-Pin LCC package - A IRHLQ7S7214 with RadHard Hermetic Packaging
Similar Parts
IRHLQ7S7214
A IRHLQ7S7214 with RadHard Hermetic Packaging
IRHLQ7S7214SCS
Screening Level Space
IRHLQ7S7214SCV
Screening Level TXV
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHLQ7S7214 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - Quad rad hard power MOSFETs - IRHLQ7S7214 |
| Polarity | N-Channel; N |