Manufacturer: Infineon Technologies
Win Source Part Number: 1187920-IRFR3709Z
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 79W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 86A
Rds On (Maximum) at Id, Vgs: 6.5mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.25V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 26nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2330pF at 15V
N-Channel 30V 86A (Tc) 79W (Tc) Surface Mount D-Pak
MOSFET N-CH 30V 86A DPAK Product overview: IRFR3709Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 86A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 86A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3709Z can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 86A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1187920-IRFR3709Z | IRFR3709Z-ND | 278-IRFR3709Z | IRFR3709Z |
| Product Name | FETs - Single - IRFR3709Z | Single FETs, MOSFETs | 30V 86A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | |||
| QG | 26 nC | |||
| PD | 79000 milliwatts | 79000 milliwatts |