The IRFH7440PbF is a 40V N-channel StrongIRFET™ power MOSFET in a PQFN 5mm × 6mm package, designed for brushed and brushless DC motor drives, synchronous rectification, and DC/DC conversion. It has a typical on-resistance of 1.8mΩ at 10V gate voltage and 50A drain current, with a maximum continuous drain current of 159A at 25℃ case temperature. The device supports repetitive avalanche energy up to 232mJ and peak diode recovery dv/dt of 3.0V/ns. Thermal resistance is 1.2°C/W junction-to-case (bottom) and 35°C/W junction-to-ambient on a standard PCB. It is RoHS compliant and meets JEDEC JESD47F and J-STD-020D qualifications with MSL1 moisture sensitivity. The gate threshold voltage ranges from 2.2V to 3.9V, and the body diode has a forward voltage of 0.9V at 50A.
40V Single N-Channel StrongIRFET™ Power MOSFET in a PQFN 5x6 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Benefits
Potential Applications
Battery management systems
Power tools
DC Drives
Electric toys
Applications
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFH7440 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0024 ohms |