Infineon Technologies AG 60V 195A MOSFET Transistor IRFS7534TRLPBF

Description
MOSFET N CH 60V 195A D2PAK Product overview: IRFS7534TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7534TRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N CH 60V 195A D2PAK Product overview: IRFS7534TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7534TRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 195A MOSFET Transistor
278-IRFS7534TRLPBF
60V 195A MOSFET Transistor 278-IRFS7534TRLPBF
MOSFET N CH 60V 195A D2PAK Product overview: IRFS7534TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7534TRLPBF can be used for catalog matching and distributor lookup.

MOSFET N CH 60V 195A D2PAK Product overview: IRFS7534TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7534TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IRFS7534TRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFS7534TRLPBFCT-ND
Single FETs, MOSFETs 448-IRFS7534TRLPBFCT-ND
N-Channel 60V 195A (Tc) 294W (Tc) Surface Mount PG-TO263-7

N-Channel 60V 195A (Tc) 294W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRFS7534TRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFS7534TRLPBFDKR-ND
Single FETs, MOSFETs 448-IRFS7534TRLPBFDKR-ND
N-Channel 60V 195A (Tc) 294W (Tc) Surface Mount PG-TO263-7

N-Channel 60V 195A (Tc) 294W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRFS7534TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFS7534TRLPBFTR-ND
Single FETs, MOSFETs 448-IRFS7534TRLPBFTR-ND
N-Channel 60V 195A (Tc) 294W (Tc) Surface Mount PG-TO263-7

N-Channel 60V 195A (Tc) 294W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
 - IRFS7534TRLPBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 195A I(D), 60V, 0.0024ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Power Field-Effect Transistor, 195A I(D), 60V, 0.0024ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7534TRLPBF - 875183-IRFS7534TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7534TRLPBF
875183-IRFS7534TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7534TRLPBF 875183-IRFS7534TRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 875183-IRFS7534TRLPB F Series: HEXFET®, StrongIRFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 195A (Tc) 294W (Tc) Surface Mount PG-TO263-7 Package: TO-263-7, D2Pak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: IRFS7534 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 448-IRFS7534TRLPBFDK R, 448-IRFS7534TRLPBFCT , IRFS7534TRLPBF-ND, IRFS7534TRLPBFCT-ND, SP001576174, IRFS7534TRLPBFCT, IRFS7534TRLPBFTR-ND, 448-IRFS7534TRLPBFTR , IRFS7534TRLPBFTR, IRFS7534TRLPBFDKR-ND , IRFS7534TRLPBFDKR

Manufacturer: Infineon Technologies
Win Source Part Number: 875183-IRFS7534TRLPBF
Series: HEXFET®, StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 195A (Tc) 294W (Tc) Surface Mount PG-TO263-7
Package: TO-263-7, D2Pak (6 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IRFS7534
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 448-IRFS7534TRLPBFDKR, 448-IRFS7534TRLPBFCT, IRFS7534TRLPBF-ND, IRFS7534TRLPBFCT-ND, SP001576174, IRFS7534TRLPBFCT, IRFS7534TRLPBFTR-ND, 448-IRFS7534TRLPBFTR, IRFS7534TRLPBFTR, IRFS7534TRLPBFDKR-ND, IRFS7534TRLPBFDKR

Buy Now Datasheet
MOSFETs - 8208873 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8208873
MOSFETs 8208873
MOSFET 60V 195A StrongIRFET D2PAK

MOSFET 60V 195A StrongIRFET D2PAK

Supplier's Site
MOSFETs - 8208873P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8208873P
MOSFETs 8208873P
MOSFET 60V 195A StrongIRFET D2PAK

MOSFET 60V 195A StrongIRFET D2PAK

Supplier's Site
MOSFETs - 1656504 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656504
MOSFETs 1656504
MOSFET 60V 195A StrongIRFET D2PAK

MOSFET 60V 195A StrongIRFET D2PAK

Supplier's Site
MOSFET N CH 60V 195A D2PAK - 376-IRFS7534TRLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N CH 60V 195A D2PAK
376-IRFS7534TRLPBF
MOSFET N CH 60V 195A D2PAK 376-IRFS7534TRLPBF
MOSFET N CH 60V 195A D2PAK

MOSFET N CH 60V 195A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRFS7534TRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS7534TRLPBF
Single FETs, MOSFETs IRFS7534TRLPBF
MOSFET N CH 60V 195A D2PAK

MOSFET N CH 60V 195A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET N CH 60V 195A D2PAK

MOSFET MOSFET N CH 60V 195A D2PAK

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS7534TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS7534TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS7534TRLPBF
MOSFET N CH 60V 195A D2PAK

MOSFET N CH 60V 195A D2PAK

Supplier's Site
Mosfet Transistor, N Channel, 195 A, 60 V, 0.002 Ohm, 10 V, 3.7 V Rohs Compliant Infineon - 49X0791 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 195 A, 60 V, 0.002 Ohm, 10 V, 3.7 V Rohs Compliant Infineon
49X0791
Mosfet Transistor, N Channel, 195 A, 60 V, 0.002 Ohm, 10 V, 3.7 V Rohs Compliant Infineon 49X0791
MOSFET Transistor, N Channel, 195 A, 60 V, 0.002 ohm, 10 V, 3.7 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 195 A, 60 V, 0.002 ohm, 10 V, 3.7 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFS7534TRLPBF 448-IRFS7534TRLPBFCT-ND IRFS7534TRLPBF 875183-IRFS7534TRLPBF 8208873 8208873P 376-IRFS7534TRLPBF IRFS7534TRLPBF IRFS7534TRLPBF IRFS7534TRLPBF 49X0791
Product Name 60V 195A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS7534TRLPBF MOSFETs MOSFETs MOSFET N CH 60V 195A D2PAK Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 195 A, 60 V, 0.002 Ohm, 10 V, 3.7 V Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 0.4980 kS
PD 294 milliwatts 294000 milliwatts 294000 milliwatts
Unlock Full Specs
to access all available technical data