Infineon Technologies AG P-Channel Power MOSFET IRFR5505

Description
-55V Single P-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design. Summary of Features Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon optimized for applications switching below <100kHz Industry standard surface mount package Benefits Increased ruggedness Wide availability from distribution partners Industry standard qualification level High performance in low frequency applications Standard pinout allows for drop in replacement Applications General purpose motor drive - variating frequency and voltage Designers who used this product also designed with 1EDI20I12AF | Gate driver ICs IRFR120N | N-Channel Power MOSFET FP150R12N3T7 | IGBT modules IR21364S | Gate driver ICs IKW30N60T | IGBT discretes IHW30N160R5 | IGBT discretes 1EDI20I12AF | Gate driver ICs IRFR120N | N-Channel Power MOSFET FP150R12N3T7 | IGBT modules IR21364S | Gate driver ICs IKW30N60T | IGBT discretes IHW30N160R5 | IGBT discretes 1EDI20I12AF | Gate driver ICs IRFR120N | N-Channel Power MOSFET 1 2
Request a Quote Datasheet
Description
-55V Single P-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design. Summary of Features Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon optimized for applications switching below <100kHz Industry standard surface mount package Benefits Increased ruggedness Wide availability from distribution partners Industry standard qualification level High performance in low frequency applications Standard pinout allows for drop in replacement Applications General purpose motor drive - variating frequency and voltage Designers who used this product also designed with 1EDI20I12AF | Gate driver ICs IRFR120N | N-Channel Power MOSFET FP150R12N3T7 | IGBT modules IR21364S | Gate driver ICs IKW30N60T | IGBT discretes IHW30N160R5 | IGBT discretes 1EDI20I12AF | Gate driver ICs IRFR120N | N-Channel Power MOSFET FP150R12N3T7 | IGBT modules IR21364S | Gate driver ICs IKW30N60T | IGBT discretes IHW30N160R5 | IGBT discretes 1EDI20I12AF | Gate driver ICs IRFR120N | N-Channel Power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Channel Power MOSFET - IRFR5505 - Infineon Technologies AG
Neubiberg, Germany
P-Channel Power MOSFET
IRFR5505
P-Channel Power MOSFET IRFR5505
-55V Single P-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design. Summary of Features Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon optimized for applications switching below <100kHz Industry standard surface mount package Benefits Increased ruggedness Wide availability from distribution partners Industry standard qualification level High performance in low frequency applications Standard pinout allows for drop in replacement Applications General purpose motor drive - variating frequency and voltage Designers who used this product also designed with 1EDI20I12AF | Gate driver ICs IRFR120N | N-Channel Power MOSFET FP150R12N3T7 | IGBT modules IR21364S | Gate driver ICs IKW30N60T | IGBT discretes IHW30N160R5 | IGBT discretes 1EDI20I12AF | Gate driver ICs IRFR120N | N-Channel Power MOSFET FP150R12N3T7 | IGBT modules IR21364S | Gate driver ICs IKW30N60T | IGBT discretes IHW30N160R5 | IGBT discretes 1EDI20I12AF | Gate driver ICs IRFR120N | N-Channel Power MOSFET 1 2

-55V Single P-Channel IR MOSFET in a D-Pak package

The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.


Summary of Features

  • Planar cell structure for wide SOA
  • Optimized for broadest availability from distribution partners
  • Product qualification according to JEDEC standard
  • Silicon optimized for applications switching below <100kHz
  • Industry standard surface mount package

Benefits

  • Increased ruggedness
  • Wide availability from distribution partners
  • Industry standard qualification level
  • High performance in low frequency applications
  • Standard pinout allows for drop in replacement

Applications

  • General purpose motor drive - variating frequency and voltage

Designers who used this product also designed with


  • 1EDI20I12AF |
    Gate driver ICs
  • IRFR120N |
    N-Channel Power MOSFET
  • FP150R12N3T7 |
    IGBT modules
  • IR21364S |
    Gate driver ICs
  • IKW30N60T |
    IGBT discretes
  • IHW30N160R5 |
    IGBT discretes
  • 1EDI20I12AF |
    Gate driver ICs
  • IRFR120N |
    N-Channel Power MOSFET
  • FP150R12N3T7 |
    IGBT modules
  • IR21364S |
    Gate driver ICs
  • IKW30N60T |
    IGBT discretes
  • IHW30N160R5 |
    IGBT discretes
  • 1EDI20I12AF |
    Gate driver ICs
  • IRFR120N |
    N-Channel Power MOSFET

1
2

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR5505-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR5505-ND
Single FETs, MOSFETs IRFR5505-ND
P-Channel 55V 18A (Tc) 57W (Tc) Surface Mount D-Pak

P-Channel 55V 18A (Tc) 57W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
55V 18A DPAK MOSFET Transistor
278-IRFR5505
55V 18A DPAK MOSFET Transistor 278-IRFR5505
MOSFET P-CH 55V 18A DPAK Product overview: IRFR5505 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 18A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 18A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR5505 can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 18A DPAK Product overview: IRFR5505 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 18A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 18A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR5505 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR5505 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR5505
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR5505
MOSFET P-CH 55V 18A DPAK

MOSFET P-CH 55V 18A DPAK

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFR5505 IRFR5505-ND 278-IRFR5505 IRFR5505
Product Name P-Channel Power MOSFET Single FETs, MOSFETs 55V 18A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P P-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.1100 ohms
TJ 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - BSO615NGXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers
55V 160A MOSFET Transistor - 278-AUIRF3805S-7P - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
6 suppliers
END - OF - LIFE - AUIRFZ44ZSTRR - 1149888-AUIRFZ44ZSTRR - Win Source Electronics
Specs
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF1405ZS-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers