The IRHLNJ797034B is a radiation-hardened, P-channel power MOSFET in an SMD-0.5 ceramic package, designed for space and high-reliability applications. It handles a continuous drain current of -22 A at 25°C and a drain-to-source breakdown voltage of -60 V, with a maximum on-state resistance of 72 mΩ at V<sub>GS</sub> = -4.5 V and I<sub>D</sub> = -14.9 A. The device features a total gate charge of 36 nC, is hermetically sealed, and supports 100 krad(Si) total ionizing dose tolerance. It is qualified to MIL-PRF-19500, has single event effect immunity, and meets ESD rating Class 1C per MIL-STD-750, Method 1020. The operating junction temperature ranges from -55°C to +150°C. The part is compatible with 5V CMOS and TTL logic levels.
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed
Features
Potential Applications
Slash sheet
Similar Parts
IRHLNJ797034
SMD-0.5, 100 krad(Si) TID, COTS
IRHLNJ797034A
SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached
IRHLNJ797034B
SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed
IRHLNJ797034SCV
SMD-0.5, 100 krad(Si) TID, QIRL
IRHLNJ797034SCS
SMD-0.5, 100 krad(Si) TID, QIRL
IRHLNJ797034SCSA
SMD-0.5, 100 krad(Si) TID, QIRL, Lead Attached
IRHLNJ797034SCSB SMD-0.5, 100 krad(Si) TID, QIRL, Lead Attached and Formed
JANSR2N7624U3 SMD-0.5, 100 krad(Si) TID, QPL
IRHLNJ793034 SMD-0.5, 300 krad(Si) TID, COTS
IRHLNJ793034SCS SMD-0.5, 300 krad(Si) TID, QIRL
JANSF2N7624U3 SMD-0.5, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHLNJ797034B |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - IRHLNJ797034B |
| Polarity | P-Channel; P |