Infineon Technologies AG FETs - Single - IRFS4010TRL7PP IRFS4010TRL7PP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 759932-IRFS4010TRL7P P Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Power Dissipation (Maximum): 380W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 190A Rds On (Maximum) at Id, Vgs: 4mOhm at 110A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 230nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 9830pF at 50V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 759932-IRFS4010TRL7P P Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Power Dissipation (Maximum): 380W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 190A Rds On (Maximum) at Id, Vgs: 4mOhm at 110A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 230nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 9830pF at 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRFS4010TRL7PP - 759932-IRFS4010TRL7PP - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFS4010TRL7PP
759932-IRFS4010TRL7PP
FETs - Single - IRFS4010TRL7PP 759932-IRFS4010TRL7PP
Manufacturer: Infineon Technologies Win Source Part Number: 759932-IRFS4010TRL7P P Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Power Dissipation (Maximum): 380W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 190A Rds On (Maximum) at Id, Vgs: 4mOhm at 110A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 230nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 9830pF at 50V

Manufacturer: Infineon Technologies
Win Source Part Number: 759932-IRFS4010TRL7PP
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Power Dissipation (Maximum): 380W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 190A
Rds On (Maximum) at Id, Vgs: 4mOhm at 110A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 230nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 9830pF at 50V

Buy Now
Singapore, Singapore
100V 190A MOSFET Transistor
278-IRFS4010TRL7PP
100V 190A MOSFET Transistor 278-IRFS4010TRL7PP
MOSFET N-CH 100V 190A D2PAK Product overview: IRFS4010TRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 190A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 190A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4010TRL7PP can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 190A D2PAK Product overview: IRFS4010TRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 190A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 190A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4010TRL7PP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS4010TRL7PPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4010TRL7PPDKR-ND
Single FETs, MOSFETs IRFS4010TRL7PPDKR-ND
N-Channel 100V 190A (Tc) 380W (Tc) Surface Mount D2PAK

N-Channel 100V 190A (Tc) 380W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFS4010TRL7PPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4010TRL7PPCT-ND
Single FETs, MOSFETs IRFS4010TRL7PPCT-ND
N-Channel 100V 190A (Tc) 380W (Tc) Surface Mount D2PAK

N-Channel 100V 190A (Tc) 380W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFS4010TRL7PPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4010TRL7PPTR-ND
Single FETs, MOSFETs IRFS4010TRL7PPTR-ND
N-Channel 100V 190A (Tc) 380W (Tc) Surface Mount D2PAK

N-Channel 100V 190A (Tc) 380W (Tc) Surface Mount D2PAK

Buy Now Datasheet
 - IRFS4010TRL7PP - Rochester Electronics
Newburyport, MA, United States
12V-300V N-Channel Power MOSFET

12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
 - IRFS4010TRL7PP - Rochester Electronics
Newburyport, MA, United States
12V-300V N-Channel Power MOSFET

12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
MOSFETs - 1300998P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300998P
MOSFETs 1300998P
MOSFET HEXFET N-Ch 100V 190A D2PAK7

MOSFET HEXFET N-Ch 100V 190A D2PAK7

Supplier's Site
MOSFETs - 1300998 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300998
MOSFETs 1300998
MOSFET HEXFET N-Ch 100V 190A D2PAK7

MOSFET HEXFET N-Ch 100V 190A D2PAK7

Supplier's Site
MOSFETs - 1686011 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686011
MOSFETs 1686011
MOSFET HEXFET N-Ch 100V 190A D2PAK7

MOSFET HEXFET N-Ch 100V 190A D2PAK7

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 190A 4.0mOhm 150nC Qg

MOSFET MOSFT 100V 190A 4.0mOhm 150nC Qg

Buy Now Datasheet
Single FETs, MOSFETs - IRFS4010TRL7PP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS4010TRL7PP
Single FETs, MOSFETs IRFS4010TRL7PP
MOSFET N-CH 100V 190A D2PAK

MOSFET N-CH 100V 190A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS4010TRL7PP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS4010TRL7PP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS4010TRL7PP
MOSFET N-CH 100V 190A D2PAK

MOSFET N-CH 100V 190A D2PAK

Supplier's Site
Mosfet, N-Ch, 100V, 190A, 175Deg C, 380W; Channel Type Infineon - 10AC7822 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 190A, 175Deg C, 380W; Channel Type Infineon
10AC7822
Mosfet, N-Ch, 100V, 190A, 175Deg C, 380W; Channel Type Infineon 10AC7822
MOSFET, N-CH, 100V, 190A, 175DEG C, 380W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:190A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 190A, 175DEG C, 380W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:190A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 759932-IRFS4010TRL7PP 278-IRFS4010TRL7PP IRFS4010TRL7PPDKR-ND IRFS4010TRL7PP 1300998P 1300998 IRFS4010TRL7PP IRFS4010TRL7PP IRFS4010TRL7PP 10AC7822
Product Name FETs - Single - IRFS4010TRL7PP 100V 190A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 190A, 175Deg C, 380W; Channel Type Infineon
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts 100 volts
PD 380000 milliwatts 380 milliwatts 380000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3 Tape & Reel (TR) TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB D2PAK7P TO-263; TO-263 TO-263; D2pak (to-263) TO-263; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB TO-3
Unlock Full Specs
to access all available technical data