IRFS7730PbF is a 75V N-channel Power MOSFET in a D2-Pak (TO-263AB) package, designed for motor drive, synchronous rectifier, and DC-DC converter applications. It has a maximum continuous drain current of 195A limited by the package, a typical on-resistance of 2.2mΩ at 10V gate voltage, and a pulsed drain current capability of 984A. The device features enhanced ruggedness, fully characterized capacitance and avalanche SOA, and supports a junction temperature range of -55°C to 175°C. It is RoHS compliant and meets AEC-Q200 industrial qualification standards. Thermal resistance from junction to ambient is 40°C/W when mounted on a PCB.
75V Single N-Channel HEXFET Power MOSFET in a D2-Pak package
Applications
Benefits
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFS7730 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0026 ohms |