The IRHG567110 is a radiation-hardened, hermetically sealed, dual-channel MOSFET in a MO-036AB ceramic package, designed for space applications with total ionizing dose hardness up to 300 kRads(Si). It integrates one N-channel MOSFET with a drain-source breakdown voltage of 100 V, on-resistance of 0.29 Ω, and continuous drain current of 1.6 A, and one P-channel MOSFET with a breakdown voltage of -100 V, on-resistance of 0.96 Ω, and continuous drain current of -0.96 A. The device features a maximum junction temperature of 150°C, a thermal resistance from junction to case of 7.5 °C/W, and an ESD rating of Class 1A per MIL-STD-750, Method 1020. It is qualified for Single Event Effects (SEE) hardening and complies with MIL-STD-750 for radiation testing.
100V Dual 2N- and 2P- Channel MOSFET in a MO-036AB package - A IRHG567110 with RadHard Hermetic Packaging
Benefits
Similar Parts
IRHG567110
A IRHG567110 with RadHard Hermetic Packaging
IRHG567110SCS
Standard Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHG567110 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - Quad rad hard power MOSFETs - IRHG567110 |
| Polarity | 2N / 2P |