Infineon Technologies AG 40V 100A MOSFET Transistor IRFH7004TRPBF

Description
MOSFET N-CH 40V 100A 8PQFN Product overview: IRFH7004TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7004TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 100A 8PQFN Product overview: IRFH7004TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7004TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 100A MOSFET Transistor
278-IRFH7004TRPBF
40V 100A MOSFET Transistor 278-IRFH7004TRPBF
MOSFET N-CH 40V 100A 8PQFN Product overview: IRFH7004TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7004TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A 8PQFN Product overview: IRFH7004TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7004TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRFH7004TRPBF - Rochester Electronics
Newburyport, MA, United States
IRFH7004 - 12V-300V N-Channel Power MOSFET

IRFH7004 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7004TRPBF - 122183-IRFH7004TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7004TRPBF
122183-IRFH7004TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7004TRPBF 122183-IRFH7004TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 122183-IRFH7004TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6) Dimension: 8-VQFN Exposed Pad Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 3.9V @ 150μA Max Gate Charge: 194nC @ 10V Max Input Capacitance: 6419pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 122183-IRFH7004TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6)
Dimension: 8-VQFN Exposed Pad
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 150μA
Max Gate Charge: 194nC @ 10V
Max Input Capacitance: 6419pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFH7004TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH7004TRPBFTR-ND
Single FETs, MOSFETs IRFH7004TRPBFTR-ND
N-Channel 40V 100A (Tc) 156W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 40V 100A (Tc) 156W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH7004TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH7004TRPBFCT-ND
Single FETs, MOSFETs IRFH7004TRPBFCT-ND
N-Channel 40V 100A (Tc) 156W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 40V 100A (Tc) 156W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH7004TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH7004TRPBF
Single FETs, MOSFETs IRFH7004TRPBF
MOSFET N-CH 40V 100A 8PQFN

MOSFET N-CH 40V 100A 8PQFN

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 100A, 150Deg C, 156W; Channel Type Infineon - 55W4108 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, 150Deg C, 156W; Channel Type Infineon
55W4108
Mosfet, N-Ch, 40V, 100A, 150Deg C, 156W; Channel Type Infineon 55W4108
MOSFET, N-CH, 40V, 100A, 150DEG C, 156W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 100A, 150DEG C, 156W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFH7004TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFH7004TRPBF
40V 100A 1.4mΩ@10V,100A 156W 3.9V@150uA N Channel PQFN-8(4.9x5.8) MOSFETs ROHS

40V 100A 1.4mΩ@10V,100A 156W 3.9V@150uA N Channel PQFN-8(4.9x5.8) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 100A 1.4mOhm HEXFET 156W 134nC

MOSFET 40V 100A 1.4mOhm HEXFET 156W 134nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH7004TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH7004TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH7004TRPBF
MOSFET N-CH 40V 100A 8PQFN

MOSFET N-CH 40V 100A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFH7004TRPBF IRFH7004TRPBF 122183-IRFH7004TRPBF IRFH7004TRPBFTR-ND IRFH7004TRPBF 55W4108 IRFH7004TRPBF IRFH7004TRPBF IRFH7004TRPBF
Product Name 40V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7004TRPBF Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 100A, 150Deg C, 156W; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
Transconductance 0.1170 kS
PD 156 milliwatts 156000 milliwatts 156000 milliwatts 156000 milliwatts
Unlock Full Specs
to access all available technical data