Infineon Technologies AG Single FETs, MOSFETs IRFB23N15DPBF

Description
N-Channel 150V 23A (Tc) 3.8W (Ta), 136W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 150V 23A (Tc) 3.8W (Ta), 136W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFB23N15DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB23N15DPBF-ND
Single FETs, MOSFETs IRFB23N15DPBF-ND
N-Channel 150V 23A (Tc) 3.8W (Ta), 136W (Tc) Through Hole TO-220AB

N-Channel 150V 23A (Tc) 3.8W (Ta), 136W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
150V 23A MOSFET Transistor
278-IRFB23N15DPBF
150V 23A MOSFET Transistor 278-IRFB23N15DPBF
MOSFET N-CH 150V 23A TO220AB Product overview: IRFB23N15DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB23N15DPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 23A TO220AB Product overview: IRFB23N15DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB23N15DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB23N15DPBF - 205336-IRFB23N15DPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB23N15DPBF
205336-IRFB23N15DPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB23N15DPBF 205336-IRFB23N15DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205336-IRFB23N15DPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 90 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205336-IRFB23N15DPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 90 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single N-Channel 150 V 0.09 Ohm 37 nC HEXFET® Power Mosfet - TO-220-3 - 376-IRFB23N15DPBF - Utmel Electronic Limited
Hong Kong, China
Single N-Channel 150 V 0.09 Ohm 37 nC HEXFET® Power Mosfet - TO-220-3
376-IRFB23N15DPBF
Single N-Channel 150 V 0.09 Ohm 37 nC HEXFET® Power Mosfet - TO-220-3 376-IRFB23N15DPBF
Single N-Channel 150 V 0.09 Ohm 37 nC HEXFET® Power Mosfet - TO-220-3

Single N-Channel 150 V 0.09 Ohm 37 nC HEXFET® Power Mosfet - TO-220-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB23N15DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB23N15DPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB23N15DPBF
MOSFET N-CH 150V 23A TO220AB

MOSFET N-CH 150V 23A TO220AB

Supplier's Site
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.09Ohm;ID 23A;TO-220AB;PD 136W;VGS +/-30V - 70017261 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.09Ohm;ID 23A;TO-220AB;PD 136W;VGS +/-30V
70017261
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.09Ohm;ID 23A;TO-220AB;PD 136W;VGS +/-30V 70017261
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.09Ohm;ID 23A;TO-220AB;PD 136W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.09Ohm;ID 23A;TO-220AB;PD 136W;VGS +/-30V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 150V 23A 90mOhm 37nC

MOSFET MOSFT 150V 23A 90mOhm 37nC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFB23N15DPBF-ND 278-IRFB23N15DPBF 205336-IRFB23N15DPBF 376-IRFB23N15DPBF IRFB23N15DPBF 70017261 IRFB23N15DPBF
Product Name Single FETs, MOSFETs 150V 23A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB23N15DPBF Single N-Channel 150 V 0.09 Ohm 37 nC HEXFET® Power Mosfet - TO-220-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.09Ohm;ID 23A;TO-220AB;PD 136W;VGS +/-30V MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts 150 volts 150 volts 150 volts
PD 3800 milliwatts 3800 to 136000 milliwatts 3800 milliwatts 136000 milliwatts
Unlock Full Specs
to access all available technical data