Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065557-IRFIZ34VPBF
Packaging: Bulk
Current Rating: 20 A
Drain to Source Voltage (Vdss): 60 V
Power Dissipation: 30 W
Number of Pins: 3
Rise Time: 65 ns
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRFIZ34VPBFIRFIZ34VP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 60 V
REACH SVHC: No SVHC
Max Power Dissipation: 30 W
Continuous Drain Current (ID): 20 A
Dual Supply Voltage: 60 V
Nominal Vgs: 4 V
60V Single N-Channel HEXFET Power MOSFET in a TO-220 FullPak (Iso) package Product overview: IRFIZ34VPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFIZ34VPBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1065557-IRFIZ34VPBF | 285-IRFIZ34VPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIZ34VPBF | N-Channel 60V TO-220 MOSFET Transistor |
| PD | 30000 milliwatts | 30 milliwatts |