Infineon Technologies AG Single FETs, MOSFETs IRFR7540TRPBF

Description
N-Channel 60V 90A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
N-Channel 60V 90A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR7540TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR7540TRPBFCT-ND
Single FETs, MOSFETs IRFR7540TRPBFCT-ND
N-Channel 60V 90A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)

N-Channel 60V 90A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single FETs, MOSFETs - IRFR7540TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR7540TRPBFTR-ND
Single FETs, MOSFETs IRFR7540TRPBFTR-ND
N-Channel 60V 90A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)

N-Channel 60V 90A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single FETs, MOSFETs - IRFR7540TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR7540TRPBFDKR-ND
Single FETs, MOSFETs IRFR7540TRPBFDKR-ND
N-Channel 60V 90A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)

N-Channel 60V 90A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
 - IRFR7540TRPBF - Rochester Electronics
Newburyport, MA, United States
IRFR7540 - 90A, 60V, 0.0048ohm, N-Chanel Power MOSFET, TO-252AA

IRFR7540 - 90A, 60V, 0.0048ohm, N-Chanel Power MOSFET, TO-252AA

Supplier's Site Datasheet
Singapore, Singapore
60V 90A DPAK MOSFET Transistor
278-IRFR7540TRPBF
60V 90A DPAK MOSFET Transistor 278-IRFR7540TRPBF
MOSFET N-CH 60V 90A DPAK Product overview: IRFR7540TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR7540TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 90A DPAK Product overview: IRFR7540TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR7540TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR7540TRPBF - 1047087-IRFR7540TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR7540TRPBF
1047087-IRFR7540TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR7540TRPBF 1047087-IRFR7540TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047087-IRFR7540TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Family Name: IRFR7540PbF Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 3.7V @ 100μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 4360pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.8 mOhm @ 66A, 10V Alternative Parts (Cross-Reference): TK80S06K3L; STD80N6F6; TK80S06K3L(T6L1,NQ; SQD97N06-6m3L_GE3; Introduction Date: March 12, 2014 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1047087-IRFR7540TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Family Name: IRFR7540PbF
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 100μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 4360pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.8 mOhm @ 66A, 10V
Alternative Parts (Cross-Reference): TK80S06K3L; STD80N6F6; TK80S06K3L(T6L1,NQ; SQD97N06-6m3L_GE3;
Introduction Date: March 12, 2014
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 2575806P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575806P
MOSFETs 2575806P
Infineon IRFR7540TRPBF MOSFET

Infineon IRFR7540TRPBF MOSFET

Supplier's Site
MOSFETs - 2575550 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575550
MOSFETs 2575550
Infineon IRFR7540TRPBF MOSFET

Infineon IRFR7540TRPBF MOSFET

Supplier's Site
MOSFETs - 2575806 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575806
MOSFETs 2575806
Infineon IRFR7540TRPBF MOSFET

Infineon IRFR7540TRPBF MOSFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V StrongIRFET Power Mosfet

MOSFET 60V StrongIRFET Power Mosfet

Buy Now Datasheet
Single FETs, MOSFETs - IRFR7540TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR7540TRPBF
Single FETs, MOSFETs IRFR7540TRPBF
MOSFET N-CH 60V 90A DPAK

MOSFET N-CH 60V 90A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR7540TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR7540TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR7540TRPBF
MOSFET N-CH 60V 90A DPAK

MOSFET N-CH 60V 90A DPAK

Supplier's Site
Mosfet, N-Ch, 60V, 90A, 175Deg C, 140W; Channel Type Infineon - 31Y2071 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 90A, 175Deg C, 140W; Channel Type Infineon
31Y2071
Mosfet, N-Ch, 60V, 90A, 175Deg C, 140W; Channel Type Infineon 31Y2071
MOSFET, N-CH, 60V, 90A, 175DEG C, 140W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 90A, 175DEG C, 140W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR7540TRPBFCT-ND IRFR7540TRPBF 278-IRFR7540TRPBF 1047087-IRFR7540TRPBF 2575806P IRFR7540TRPBF IRFR7540TRPBF IRFR7540TRPBF 31Y2071
Product Name Single FETs, MOSFETs 60V 90A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR7540TRPBF MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 90A, 175Deg C, 140W; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK Tape & Reel (TR) SOT3; TO-252 (DPAK); D-PAK (TO-252AA) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
rDS(on) 0.0048 ohms
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24765RUVR - 1154217-BQ24765RUVR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
Packing Method Tape Reel; Reel - TR
View Details
 - BSC028N06NSTATMA1 - Rochester Electronics
Specs
Polarity N-Channel
Package Type PG-TDSON-8
Packing Method Tape Reel; Tape & Reel
View Details
8 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMP05N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 1.5 ohms
IDSS 5000 milliamps
View Details