Infineon Technologies AG Single FETs, MOSFETs IRFR825PBF

Description
N-Channel 500V 6A (Tc) 119W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 500V 6A (Tc) 119W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR825PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR825PBF-ND
Single FETs, MOSFETs IRFR825PBF-ND
N-Channel 500V 6A (Tc) 119W (Tc) Surface Mount D-Pak

N-Channel 500V 6A (Tc) 119W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR825PBF - 1047095-IRFR825PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR825PBF
1047095-IRFR825PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR825PBF 1047095-IRFR825PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047095-IRFR825PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 119W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1346pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.3 Ohm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1047095-IRFR825PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 119W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1346pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
500V 6A DPAK MOSFET Transistor
278-IRFR825PBF
500V 6A DPAK MOSFET Transistor 278-IRFR825PBF
MOSFET N-CH 500V 6A DPAK Product overview: IRFR825PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR825PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 6A DPAK Product overview: IRFR825PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR825PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRFR825PBF - Rochester Electronics
Newburyport, MA, United States
500V CoolMOS N-Channel Power MOSFET

500V CoolMOS N-Channel Power MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR825PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR825PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR825PBF
MOSFET N-CH 500V 6A DPAK

MOSFET N-CH 500V 6A DPAK

Supplier's Site
MOSFET N-CH 500V 6A DPAK - 376-IRFR825PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 6A DPAK
376-IRFR825PBF
MOSFET N-CH 500V 6A DPAK 376-IRFR825PBF
MOSFET N-CH 500V 6A DPAK

MOSFET N-CH 500V 6A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR825PBF-ND 1047095-IRFR825PBF 278-IRFR825PBF IRFR825PBF IRFR825PBF 376-IRFR825PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR825PBF 500V 6A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 500V 6A DPAK
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Tube DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 500 volts 500 volts
PD 119000 milliwatts 119000 milliwatts 119000 milliwatts
Unlock Full Specs
to access all available technical data