Infineon Technologies AG Single FETs, MOSFETs IRFP260NPBF

Description
IRFP260 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet
Description
IRFP260 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRFP260NPBF - Rochester Electronics
Newburyport, MA, United States
IRFP260 - 12V-300V N-Channel Power MOSFET

IRFP260 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP260NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP260NPBF-ND
Single FETs, MOSFETs IRFP260NPBF-ND
N-Channel 200V 50A (Tc) 300W (Tc) Through Hole TO-247AC

N-Channel 200V 50A (Tc) 300W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP260NPBF - 017628-IRFP260NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP260NPBF
017628-IRFP260NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP260NPBF 017628-IRFP260NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017628-IRFP260NPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: IRFP260 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 234nC @ 10V Max Input Capacitance: 4057pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 28A, 10V Alternative Parts (Cross-Reference): IXFH60N20FSN; IXFH74N20PSN; APT20M36BLL; Introduction Date: February 12, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017628-IRFP260NPBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: IRFP260
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 234nC @ 10V
Max Input Capacitance: 4057pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 28A, 10V
Alternative Parts (Cross-Reference): IXFH60N20FSN; IXFH74N20PSN; APT20M36BLL;
Introduction Date: February 12, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 5429771 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429771
MOSFETs 5429771
MOSFET N-Channel 200V 50A TO247AC

MOSFET N-Channel 200V 50A TO247AC

Supplier's Site
MOSFETs - 9195019 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9195019
MOSFETs 9195019
MOSFET N-Channel 200V 50A TO247AC

MOSFET N-Channel 200V 50A TO247AC

Supplier's Site
Singapore, Singapore
200V 50A MOSFET Transistor
278-IRFP260NPBF
200V 50A MOSFET Transistor 278-IRFP260NPBF
MOSFET N-CH 200V 50A TO247AC Product overview: IRFP260NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP260NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 50A TO247AC Product overview: IRFP260NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP260NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP260NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP260NPBF
Single FETs, MOSFETs IRFP260NPBF
MOSFET N-CH 200V 50A TO247AC

MOSFET N-CH 200V 50A TO247AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP260NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP260NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP260NPBF
MOSFET N-CH 200V 50A TO247AC

MOSFET N-CH 200V 50A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 49A 40mOhm 156nCAC

MOSFET MOSFT 200V 49A 40mOhm 156nCAC

Buy Now Datasheet
Transistor - 66790099 - Radwell International
Willingboro, NJ, United States
Transistor
66790099
Transistor 66790099
POWER FIELD-EFFECT TRANSISTOR, 50A I(D), 200V, 0.04OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 50A I(D), 200V, 0.04OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor - 17373765 - Radwell International
Willingboro, NJ, United States
Transistor
17373765
Transistor 17373765
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 50A I(D), 200V, 0.04OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 50A I(D), 200V, 0.04OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP260NPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP260NPBF
200V 50A 300W 40mΩ@10V,28A 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

200V 50A 300W 40mΩ@10V,28A 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.04Ohm;ID 50A;TO-247AC;PD 300W;VGS +/-20V - 70017036 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.04Ohm;ID 50A;TO-247AC;PD 300W;VGS +/-20V
70017036
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.04Ohm;ID 50A;TO-247AC;PD 300W;VGS +/-20V 70017036
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.04Ohm;ID 50A;TO-247AC;PD 300W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.04Ohm;ID 50A;TO-247AC;PD 300W;VGS +/-20V

Supplier's Site
N Channel Mosfet, 200V, 50A, To-247Ac; Channel Type Infineon - 63J6864 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 50A, To-247Ac; Channel Type Infineon
63J6864
N Channel Mosfet, 200V, 50A, To-247Ac; Channel Type Infineon 63J6864
N CHANNEL MOSFET, 200V, 50A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 50A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFP260NPBF IRFP260NPBF-ND 017628-IRFP260NPBF 5429771 278-IRFP260NPBF IRFP260NPBF IRFP260NPBF IRFP260NPBF 66790099 IRFP260NPBF 70017036 63J6864
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP260NPBF MOSFETs 200V 50A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.04Ohm;ID 50A;TO-247AC;PD 300W;VGS +/-20V N Channel Mosfet, 200V, 50A, To-247Ac; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type TO247 TO-247; TO-247-3 TO-247; SOT3; TO-247AC TO-247; To-247ac Tube TO-247; TO-247-3 TO-247; TO-247-3 TO-247 TO-247 TO-3; TO-247
Packing Method Tube; Tube Bulk; Bulk Tube Tube; Tube
V(BR)DSS 200 volts 200 volts 200 volts 200 volts 200 volts
PD 300000 milliwatts 300 milliwatts 300000 milliwatts 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data