Infineon Technologies AG Misc Products - IRF7607PBF IRF7607PBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 826102-IRF7607PBF Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 826102-IRF7607PBF Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Misc Products - IRF7607PBF - 826102-IRF7607PBF - Win Source Electronics
Laguna Hills, CA, United States
Misc Products - IRF7607PBF
826102-IRF7607PBF
Misc Products - IRF7607PBF 826102-IRF7607PBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 826102-IRF7607PBF Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 826102-IRF7607PBF
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 826102-IRF7607PBF
Product Name Misc Products - IRF7607PBF
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC500N20NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0500 ohms
View Details
Power MOSFETs - Super J  MOS S2 Model: FMP60N099S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0990 ohms
IDSS 38100 milliamps
View Details
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
8 suppliers