The IRHLUB7970Z4 is a radiation-hardened, P-channel power MOSFET designed for space and high-reliability applications, featuring a UB surface-mount package. It has a drain-to-source breakdown voltage of -60V, a continuous drain current of -0.53A at 25°C, and a maximum on-state resistance of 1.4Ω at -4.5V gate-source voltage. The device exhibits a total gate charge of 3.6nC and is hardened against single event effects, maintaining performance after exposure to 100 krad(Si) total ionizing dose. It is hermetically sealed, operates over a junction temperature range of -55°C to +150°C, and meets MIL-PRF-19500 and MIL-STD-750 Class 0B ESD standards. Weight is 43 mg typical.
Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UB package - UB, 100 krad(Si) TID, COTS
Features
Potential Applications
Slash sheet
Similar Parts
IRHLUB7970Z4
UB, 100 krad(Si) TID, COTS
IRHLUB7970Z4SCS
UB, 100 krad(Si) TID, QIRL
JANSR2N7626UB
UB, 100 krad(Si) TID, QPL
IRHLUB7930Z4
UB, 300 krad(Si) TID, COTS
JANSF2N7626UB
UB, 300 krad(Si) TID, QPL
IRHLUBN7970Z4
UBN, 100 krad(Si) TID, COTS
JANSR2N7626UBN UBN, 100 krad(Si) TID, QPL
JANSF2N7626UBN UBN, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHLUB7970Z4 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - IRHLUB7970Z4 |
| Polarity | P-Channel; P |