Infineon Technologies AG MOSFET Transistor IRFB3256PBF

Description
Power Field-Effect Transistor, 75A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 75A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRFB3256PBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 75A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 75A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
 - IRFB3256PBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 75A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 75A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IRFB3256PBF
MOSFET Transistor 278-IRFB3256PBF
International Rectifier IRFB3256PBF, MOSFET Product overview: IRFB3256PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB3256PBF can be used for catalog matching and distributor lookup.

International Rectifier IRFB3256PBF, MOSFET Product overview: IRFB3256PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB3256PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB3256PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB3256PBF-ND
Single FETs, MOSFETs IRFB3256PBF-ND
N-Channel 60V 75A (Tc) 300W (Tc) Through Hole TO-220AB

N-Channel 60V 75A (Tc) 300W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3256PBF - 1046810-IRFB3256PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3256PBF
1046810-IRFB3256PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3256PBF 1046810-IRFB3256PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046810-IRFB3256PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 150μA Max Gate Charge: 195nC @ 10V Max Input Capacitance: 6600pF @ 48V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046810-IRFB3256PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 195nC @ 10V
Max Input Capacitance: 6600pF @ 48V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.4 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N CH 60V 75A TO-220AB - 376-IRFB3256PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N CH 60V 75A TO-220AB
376-IRFB3256PBF
MOSFET N CH 60V 75A TO-220AB 376-IRFB3256PBF
MOSFET N CH 60V 75A TO-220AB

MOSFET N CH 60V 75A TO-220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET, 60V, 210A, 3 130 nC Qg, TO-220AB

MOSFET MOSFET, 60V, 210A, 3 130 nC Qg, TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB3256PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB3256PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB3256PBF
MOSFET N-CH 60V 75A TO220AB

MOSFET N-CH 60V 75A TO220AB

Supplier's Site
Mosfet, N-Ch, 60V, 75A, To-220Ab; Transistor Polarity Infineon - 34AC1741 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 75A, To-220Ab; Transistor Polarity Infineon
34AC1741
Mosfet, N-Ch, 60V, 75A, To-220Ab; Transistor Polarity Infineon 34AC1741
MOSFET, N-CH, 60V, 75A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:75A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 75A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:75A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFB3256PBF 278-IRFB3256PBF IRFB3256PBF-ND 1046810-IRFB3256PBF 376-IRFB3256PBF IRFB3256PBF IRFB3256PBF 34AC1741
Product Name MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3256PBF MOSFET N CH 60V 75A TO-220AB MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 75A, To-220Ab; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; TO-220-3 TO-220; SOT3; TO-220AB 195 nC @ 10 V TO-3; TO-220
Packing Method Tube; Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data