Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3306PBF IRFP3306PBF

Description
IRFP3306 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet
Description
IRFP3306 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRFP3306PBF - Rochester Electronics
Newburyport, MA, United States
IRFP3306 - 12V-300V N-Channel Power MOSFET

IRFP3306 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3306PBF - 1046987-IRFP3306PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3306PBF
1046987-IRFP3306PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3306PBF 1046987-IRFP3306PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046987-IRFP3306PBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 220W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 150μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 4520pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1046987-IRFP3306PBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 220W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 4520pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFP3306PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP3306PBF-ND
Single FETs, MOSFETs IRFP3306PBF-ND
N-Channel 60V 120A (Tc) 220W (Tc) Through Hole TO-247AC

N-Channel 60V 120A (Tc) 220W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
60V 120A MOSFET Transistor
278-IRFP3306PBF
60V 120A MOSFET Transistor 278-IRFP3306PBF
MOSFET N-CH 60V 120A TO247AC Product overview: IRFP3306PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP3306PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 120A TO247AC Product overview: IRFP3306PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP3306PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP3306PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP3306PBF
Single FETs, MOSFETs IRFP3306PBF
MOSFET N-CH 60V 120A TO247AC

MOSFET N-CH 60V 120A TO247AC

Supplier's Site Datasheet
N Channel Mosfet, 60V, 160A, To-247Ac; Transistor Polarity Infineon - 08N6351 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 160A, To-247Ac; Transistor Polarity Infineon
08N6351
N Channel Mosfet, 60V, 160A, To-247Ac; Transistor Polarity Infineon 08N6351
N CHANNEL MOSFET, 60V, 160A, TO-247AC; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:160A; On Resistance Rds(on):0.0033ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:20V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 160A, TO-247AC; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:160A; On Resistance Rds(on):0.0033ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 60V 160A 4.2mOhm 85nC Qg

MOSFET MOSFT 60V 160A 4.2mOhm 85nC Qg

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP3306PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP3306PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP3306PBF
MOSFET N-CH 60V 120A TO247AC

MOSFET N-CH 60V 120A TO247AC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFP3306PBF 1046987-IRFP3306PBF IRFP3306PBF-ND 278-IRFP3306PBF IRFP3306PBF 08N6351 IRFP3306PBF IRFP3306PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3306PBF Single FETs, MOSFETs 60V 120A MOSFET Transistor Single FETs, MOSFETs N Channel Mosfet, 60V, 160A, To-247Ac; Transistor Polarity Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO247 TO-247; SOT3; TO-247AC TO-247; TO-247-3 Tube TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Packing Method Tube; Tube Bulk; Bulk Tube Tube; Tube
V(BR)DSS 60 volts 60 volts 60 volts
PD 220000 milliwatts 220 milliwatts 220000 milliwatts
Unlock Full Specs
to access all available technical data