Manufacturer: Infineon Technologies
Win Source Part Number: 001977-IRFU9024NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 38W (Tc)
Family Name: IRFU9024N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 175 mOhm @ 6.6A, 10V
Alternative Parts (Cross-Reference): FQU11P06; FQU11P06TU_NL; FQU11P06TU;
Introduction Date: February 18, 2004
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Power Field-Effect Transistor, 11A I(D), 55V, 0.175ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-251AA
Power Field-Effect Transistor, 11A I(D), 55V, 0.175ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-251AA
P-Channel 55V 11A (Tc) 38W (Tc) Through Hole IPAK (TO-251AA)
MOSFET P-CH 55V 11A IPAK Product overview: IRFU9024NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU9024NPBF can be used for catalog matching and distributor lookup.
MOSFET P-CH 55V 11A IPAK
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.175Ohm;ID -11A;I-Pak (TO-251AA);PD 38W
P CHANNEL MOSFET, -55V, 11A, IPAK; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
MOSFET P-CH 55V 11A IPAK
IRFU9024N - 55V SINGLE P-CHANNEL
MOSFET MOSFT P-Ch -55V -11A 175mOhm 12.7nC
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 001977-IRFU9024NPBF | IRFU9024NPBF | IRFU9024NPBF-ND | 278-IRFU9024NPBF | 5411657 | IRFU9024NPBF | 70017048 | 63J7099 | IRFU9024NPBF | IRFU9024NPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9024NPBF | Single FETs, MOSFETs | 55V 11A MOSFET Transistor | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.175Ohm;ID -11A;I-Pak (TO-251AA);PD 38W | P Channel Mosfet, -55V, 11A, Ipak; Channel Type Infineon | Single FETs, MOSFETs | MOSFET | |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 55 volts | 55 volts | -55 volts | 55 volts | ||||||
| PD | 38000 milliwatts | 38 milliwatts | 38000 milliwatts | 38000 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | SOT3; IPAK (TO-251) | IPAK | TO-251-3 Short Leads, IPAK, TO-251AA | Tube | Ipak (to-251) | TO-251-3 Short Leads, IPak, TO-251AA | I-Pak (TO-251AA) | TO-3 | TO-251-3 Short Leads, IPak, TO-251AA |