Manufacturer: Infineon Technologies
Win Source Part Number: 1188185-IRFZ44ES
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 110W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 48A
Rds On (Maximum) at Id, Vgs: 23mOhm at 29A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 60nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1360pF at 25V
N-Channel 60V 48A (Tc) 110W (Tc) Surface Mount D2PAK
Power MOSFET(Vdss=60V, Rds(on)=0.023ohm, Id=48A) | MOSFET N-CH 60V 48A D2PAK Product overview: IRFZ44ES from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.023ohm, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.023ohm, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44ES can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 48A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1188185-IRFZ44ES | IRFZ44ES-ND | 278-IRFZ44ES | IRFZ44ES |
| Product Name | FETs - Single - IRFZ44ES | Single FETs, MOSFETs | 60V 0.023ohm 48A MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel |
| V(BR)DSS | 60 volts | 60 volts | ||
| QG | 60 nC | |||
| PD | 110000 milliwatts | 110000 milliwatts | 110000 milliwatts | |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |