Infineon Technologies AG FET, MOSFET Arrays IRF7503TRPBF

Description
Mosfet Array 2 N-Channel (Dual) 30V 2.4A 1.25W Surface Mount Micro8™
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 2.4A 1.25W Surface Mount Micro8™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7503TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7503TRPBFTR-ND
FET, MOSFET Arrays IRF7503TRPBFTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 2.4A 1.25W Surface Mount Micro8™

Mosfet Array 2 N-Channel (Dual) 30V 2.4A 1.25W Surface Mount Micro8™

Buy Now Datasheet
FET, MOSFET Arrays - IRF7503TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7503TRPBFCT-ND
FET, MOSFET Arrays IRF7503TRPBFCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 2.4A 1.25W Surface Mount Micro8™

Mosfet Array 2 N-Channel (Dual) 30V 2.4A 1.25W Surface Mount Micro8™

Buy Now Datasheet
FET, MOSFET Arrays - IRF7503TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7503TRPBFDKR-ND
FET, MOSFET Arrays IRF7503TRPBFDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 2.4A 1.25W Surface Mount Micro8™

Mosfet Array 2 N-Channel (Dual) 30V 2.4A 1.25W Surface Mount Micro8™

Buy Now Datasheet
Singapore, Singapore
30V 2.4A MOSFET Transistor
289-IRF7503TRPBF
30V 2.4A MOSFET Transistor 289-IRF7503TRPBF
MOSFET 2N-CH 30V 2.4A MICRO8 Product overview: IRF7503TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7503TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 2.4A MICRO8 Product overview: IRF7503TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7503TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7503TRPBF - 001892-IRF7503TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7503TRPBF
001892-IRF7503TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7503TRPBF 001892-IRF7503TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001892-IRF7503TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: IRF7503 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.4A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 210pF @ 25V Maximum Rds On at Id,Vgs: 135 mOhm @ 1.7A, 10V Alternative Parts (Cross-Reference): ZXM63N03NXTA; ZXM63N03NXTC; ZXMD63N03XTA; Introduction Date: February 22, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 001892-IRF7503TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: IRF7503
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.4A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 210pF @ 25V
Maximum Rds On at Id,Vgs: 135 mOhm @ 1.7A, 10V
Alternative Parts (Cross-Reference): ZXM63N03NXTA; ZXM63N03NXTC; ZXMD63N03XTA;
Introduction Date: February 22, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
30V DUAL N-CHANNEL HEXFET POWER MOSFET IN A MICRO 8 PACKAGE - 70017719 - Allied Electronics, Inc.
Fort Worth, TX, USA
30V DUAL N-CHANNEL HEXFET POWER MOSFET IN A MICRO 8 PACKAGE
70017719
30V DUAL N-CHANNEL HEXFET POWER MOSFET IN A MICRO 8 PACKAGE 70017719
30V DUAL N-CHANNEL HEXFET POWER MOSFET IN A MICRO 8 PACKAGE

30V DUAL N-CHANNEL HEXFET POWER MOSFET IN A MICRO 8 PACKAGE

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7503TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7503TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7503TRPBF
MOSFET 2N-CH 30V 2.4A MICRO8

MOSFET 2N-CH 30V 2.4A MICRO8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT DUAL NCh 30V 2.4A Micro 8

MOSFET MOSFT DUAL NCh 30V 2.4A Micro 8

Buy Now Datasheet
Dual N Channel Mosfet, 30V, Micro8; Transistor Polarity Infineon - 39M3573 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 30V, Micro8; Transistor Polarity Infineon
39M3573
Dual N Channel Mosfet, 30V, Micro8; Transistor Polarity Infineon 39M3573
DUAL N CHANNEL MOSFET, 30V, MICRO8; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.135ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 30V, MICRO8; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.135ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Dual N Channel Mosfet, 30V, Micro8, Full Reel; Transistor Polarity Infineon - 41K2343 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 30V, Micro8, Full Reel; Transistor Polarity Infineon
41K2343
Dual N Channel Mosfet, 30V, Micro8, Full Reel; Transistor Polarity Infineon 41K2343
DUAL N CHANNEL MOSFET, 30V, MICRO8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.135ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VRoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 30V, MICRO8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.135ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VRoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - IRF7503TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7503TRPBF
FET, MOSFET Arrays IRF7503TRPBF
MOSFET 2N-CH 30V 2.4A MICRO8

MOSFET 2N-CH 30V 2.4A MICRO8

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF7503TRPBFTR-ND 289-IRF7503TRPBF 001892-IRF7503TRPBF 70017719 IRF7503TRPBF IRF7503TRPBF 39M3573 IRF7503TRPBF
Product Name FET, MOSFET Arrays 30V 2.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7503TRPBF 30V DUAL N-CHANNEL HEXFET POWER MOSFET IN A MICRO 8 PACKAGE Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Dual N Channel Mosfet, 30V, Micro8; Transistor Polarity Infineon FET, MOSFET Arrays
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Tape & Reel (TR) SOT3; Micro8 TO-3 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Transconductance 0.0019 kS
Unlock Full Specs
to access all available technical data