Infineon Technologies AG 200V 0.17ohm 16A MOSFET Transistor IRFSL17N20D

Description
Power MOSFET(Vdss=200V, Rds(on)max=0.17ohm, Id=16A) | MOSFET N-CH 200V 16A TO-262 Product overview: IRFSL17N20D from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.17ohm, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 0.17ohm, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL17N20D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power MOSFET(Vdss=200V, Rds(on)max=0.17ohm, Id=16A) | MOSFET N-CH 200V 16A TO-262 Product overview: IRFSL17N20D from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.17ohm, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 0.17ohm, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL17N20D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 0.17ohm 16A MOSFET Transistor
278-IRFSL17N20D
200V 0.17ohm 16A MOSFET Transistor 278-IRFSL17N20D
Power MOSFET(Vdss=200V, Rds(on)max=0.17ohm, Id=16A) | MOSFET N-CH 200V 16A TO-262 Product overview: IRFSL17N20D from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.17ohm, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 0.17ohm, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL17N20D can be used for catalog matching and distributor lookup.

Power MOSFET(Vdss=200V, Rds(on)max=0.17ohm, Id=16A) | MOSFET N-CH 200V 16A TO-262 Product overview: IRFSL17N20D from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.17ohm, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 0.17ohm, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL17N20D can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - IRFSL17N20D - 1188042-IRFSL17N20D - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFSL17N20D
1188042-IRFSL17N20D
FETs - Single - IRFSL17N20D 1188042-IRFSL17N20D
Manufacturer: Infineon Technologies Win Source Part Number: 1188042-IRFSL17N20D Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power Dissipation (Maximum): 3.8W, 140W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 16A Rds On (Maximum) at Id, Vgs: 170mOhm at 9.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 5.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 50nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 1100pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188042-IRFSL17N20D
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 3.8W, 140W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 16A
Rds On (Maximum) at Id, Vgs: 170mOhm at 9.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 50nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1100pF at 25V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 278-IRFSL17N20D 1188042-IRFSL17N20D
Product Name 200V 0.17ohm 16A MOSFET Transistor FETs - Single - IRFSL17N20D
Polarity N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube SOT3
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data