Infineon Technologies AG Single FETs, MOSFETs IRFI4229PBF

Description
IRFI4229 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet
Description
IRFI4229 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRFI4229PBF - Rochester Electronics
Newburyport, MA, United States
IRFI4229 - 12V-300V N-Channel Power MOSFET

IRFI4229 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
 - IRFI4229PBF - Rochester Electronics
Newburyport, MA, United States
IRFI4229 - 12V-300V N-Channel Power MOSFET

IRFI4229 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFI4229PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI4229PBF-ND
Single FETs, MOSFETs IRFI4229PBF-ND
N-Channel 250V 19A (Tc) 46W (Tc) Through Hole TO-220AB

N-Channel 250V 19A (Tc) 46W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI4229PBF - 090824-IRFI4229PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI4229PBF
090824-IRFI4229PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI4229PBF 090824-IRFI4229PBF
Manufacturer: Infineon Technologies Win Source Part Number: 090824-IRFI4229PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 46W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4480pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 46 mOhm @ 11A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 090824-IRFI4229PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 46W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 4480pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 46 mOhm @ 11A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
250V 19A MOSFET Transistor
278-IRFI4229PBF
250V 19A MOSFET Transistor 278-IRFI4229PBF
MOSFET N-CH 250V 19A TO220AB Product overview: IRFI4229PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI4229PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 19A TO220AB Product overview: IRFI4229PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI4229PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 250V, 19A, To-220Fp; Transistor Polarity Infineon - 34AC1746 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 19A, To-220Fp; Transistor Polarity Infineon
34AC1746
Mosfet, N-Ch, 250V, 19A, To-220Fp; Transistor Polarity Infineon 34AC1746
MOSFET, N-CH, 250V, 19A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.038ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 250V, 19A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.038ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI4229PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI4229PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI4229PBF
MOSFET N-CH 250V 19A TO220AB

MOSFET N-CH 250V 19A TO220AB

Supplier's Site
Transistor - 108056487 - Radwell International
Willingboro, NJ, United States
Transistor
108056487
Transistor 108056487
MOSFET, N-CH, 250V, 19A, TO-220FP, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:19A, DRAIN SOURCE VOLTAGE VDS:250V, ON RESISTANCE RDS(ON):0.038OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:5V, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 250V, 19A, TO-220FP, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:19A, DRAIN SOURCE VOLTAGE VDS:250V, ON RESISTANCE RDS(ON):0.038OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:5V, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 250V 19A 46mOhm 73nC

MOSFET MOSFT 250V 19A 46mOhm 73nC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFI4229PBF IRFI4229PBF-ND 090824-IRFI4229PBF 278-IRFI4229PBF 34AC1746 IRFI4229PBF 108056487 IRFI4229PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI4229PBF 250V 19A MOSFET Transistor Mosfet, N-Ch, 250V, 19A, To-220Fp; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type FULLPAK220 TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube TO-3; TO-220 TO-220; TO-220-3
Packing Method Tube; Tube Rail; Tube; Tube/Rail Tube Tube; Tube
V(BR)DSS 250 volts 250 volts
PD 46000 milliwatts 46 milliwatts
Unlock Full Specs
to access all available technical data