MOSFET N-CH 40V 95A TO220AB FP Product overview: IRFI7440GPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI7440GPBF can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor
Power Field-Effect Transistor
N-Channel 40V 95A (Tc) 42W (Tc) Through Hole TO-220AB Full-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 1187665-IRFI7440GPBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB Full-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 42W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 95A
Rds On (Maximum) at Id, Vgs: 2.5mOhm at 57A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.9V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 132nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 4549pF at 25V
Integrated Circuits (ICs) - Transistors - MOSFETs
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRFI7440GPBF | IRFI7440GPBF | IRFI7440GPBF-ND | 1187665-IRFI7440GPBF | IRFI7440GPBF | IRFI7440GPBF |
| Product Name | 40V 95A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRFI7440GPBF | MOSFET | Integrated Circuits (ICs) - Transistors - MOSFETs | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts | ||||
| PD | 42000 milliwatts | 42000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |