Manufacturer: Infineon Technologies
Win Source Part Number: 1187999-IRFS3307
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 250W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 75V
Id - Continuous Drain Current: 130A
Rds On (Maximum) at Id, Vgs: 6.3mOhm at 75A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 150μA
Gate Charge (Qg) (Maximum) at Vgs: 180nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5150pF at 50V
N-Channel 75V 130A (Tc) 250W (Tc) Surface Mount D2PAK
MOSFET N-CH 75V 130A D2PAK Product overview: IRFS3307 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3307 can be used for catalog matching and distributor lookup.
MOSFET N-CH 75V 130A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1187999-IRFS3307 | IRFS3307-ND | 278-IRFS3307 | IRFS3307 |
| Product Name | FETs - Single - IRFS3307 | Single FETs, MOSFETs | 75V 130A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 75 volts | |||
| QG | 180 nC | |||
| PD | 250000 milliwatts | 250000 milliwatts |