IRHLQ7S7214SCS is a radiation-hardened, quad N-channel logic-level power MOSFET in a hermetic ceramic LCC-28 surface mount package, designed for space applications. It is rated for 250V drain-source breakdown voltage, 2.6A continuous drain current, and a maximum on-resistance of 1.0Ω. The device features a total gate charge of 18nC and is qualified per MIL-PRF-19500 for space use with a total ionizing dose tolerance of 100 krad(Si). It supports CMOS and TTL interface levels and is rated for operation from -55°C to 150°C. The part is hermetically sealed and has an ESD rating of Class 1B per MIL-STD-750, Method 1020.
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a 28-Pin LCC package - Screening Level Space
Similar Parts
IRHLQ7S7214
A IRHLQ7S7214 with RadHard Hermetic Packaging
IRHLQ7S7214SCS
Screening Level Space
IRHLQ7S7214SCV
Screening Level TXV
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHLQ7S7214SCS |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - Quad rad hard power MOSFETs - IRHLQ7S7214SCS |
| Polarity | N-Channel; N |