IRFR540ZPbF - Automotive HEXFET P-Channel Power MOSFET
N-Channel 100V 35A (Tc) 91W (Tc) Surface Mount D-Pak
N-Channel 100V 35A (Tc) 91W (Tc) Surface Mount D-Pak
N-Channel 100V 35A (Tc) 91W (Tc) Surface Mount D-Pak
MOSFET N-CH 100V 35A DPAK Product overview: IRFR540ZTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR540ZTRLPBF can be used for catalog matching and distributor lookup.
MOSFET 100V SINGLE N-CH 28.5mOhms 39nC
MOSFET N-CH 100V 35A DPAK
MOSFET N-CH 100V 35A DPAK
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFR540ZTRLPBF | 448-IRFR540ZTRLPBFDKR-ND | 278-IRFR540ZTRLPBF | IRFR540ZTRLPBF | IRFR540ZTRLPBF | IRFR540ZTRLPBF |
| Product Name | Single FETs, MOSFETs | 100V 35A DPAK MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| Polarity | P-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | DPAK | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | Surface Mount | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 100 volts | 100 volts |