The IRFH9310 is a P-channel power MOSFET designed for low-frequency switching applications such as battery management and DC-DC conversion. It is packaged in a PQFN 5mm x 6mm surface-mount case with a drain-to-source voltage rating of -30V and a maximum on-resistance of 4.6mΩ at -10V gate drive. The device supports a continuous drain current of -21A at 25°C and -17A at 70°C, with a pulsed drain current of -170A. It features a gate charge of 110nC, a gate resistance of 2.8Ω, and a junction-to-case thermal resistance of 1.6°C/W. The part is RoHS compliant and meets JEDEC JESD47F and J-STD-020D standards with an MSL2 moisture sensitivity level.
-30V Single P-Channel StrongIRFET™ Power MOSFET in a PQFN 5x6 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Benefits
Potential Applications
Charge and discharge switch for Notebook PC Battery Application
Applications
Benefits
Designers who used this product also designed with
Product overview: IRFH9310 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFH9310 can be used for catalog matching and distributor lookup.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 746301-IRFH9310
Manufacturer Homepage: www.irf.com
Reference case: QFN
Reference Date Code: 14+Rohs
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | IRFH9310 | 285-IRFH9310 | 746301-IRFH9310 |
| Product Name | P-Channel Power MOSFET | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH9310 |
| Polarity | P-Channel; P | ||
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.0046 ohms |