The IRFY9140C is a P-channel HEXFET MOSFET designed for high-reliability applications, housed in a TO-257AA thru-hole package. It has a drain-to-source breakdown voltage of -100V, a continuous drain current of -15.8A at 25°C, and a maximum on-state resistance of 0.20Ω at VGS = -10V and ID = -10A. The device features hermetic sealing, electrical isolation via ceramic eyelets, and a total gate charge of 60nC. It is screened per MIL-PRF-19500 and includes an ESD rating of Class 2 per MIL-STD-750, Method 1020. The operating junction temperature ranges from -55°C to +150°C, with a maximum power dissipation of 100W at 25°C.
-100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - A IRFY9140C with Hermetic Packaging
Benefits
Similar Parts
IRFY9140C
A IRFY9140C with Hermetic Packaging
IRFY9140CSCV
Lead Trimmed Screening Level TXV
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFY9140C |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRFY9140C |
| Polarity | P-Channel; P |