The IRHLUC7670Z4SCS is a radiation-hardened, dual complemented N- and P-channel logic-level power MOSFET in an LCC-6 surface-mount package, rated for 60V drain-source breakdown voltage with continuous drain currents of 0.89A (N-channel) and -0.65A (P-channel). It features on-state resistances of 0.75Ω (N-channel) and 1.6Ω (P-channel), total gate charge of 3.6nC for both channels, and is qualified to MIL-PRF-19500 for space applications with a 100 krad(Si) total ionizing dose tolerance. The device is hermetically sealed, hardened against single event effects, and meets ESD Class 0B per MIL-STD-750, Method 1020.
60V 100kRad Hi-Rel Dual 1N 1P Channel TID Hardened MOSFET in a LCC-6 package - Standard Packaging
Benefits
Similar Parts
IRHLUC7670Z4
A IRHLUC7670Z4 with Standard Packaging
IRHLUC7630Z4
Similar to IRHLUC7670Z4 with optional Total Dose Rating of 300kRads
IRHLUC7670Z4SCS
Standard Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHLUC7670Z4SCS |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - Dual rad hard power MOSFETs - IRHLUC7670Z4SCS |
| Polarity | 1N / 1P |