Infineon Technologies AG FET, MOSFET Arrays IRFI4019H-117P

Description
Mosfet Array 2 N-Channel (Dual) 150V 8.7A 18W Through Hole TO-220-5 Full-Pak
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 150V 8.7A 18W Through Hole TO-220-5 Full-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRFI4019H-117P-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRFI4019H-117P-ND
FET, MOSFET Arrays IRFI4019H-117P-ND
Mosfet Array 2 N-Channel (Dual) 150V 8.7A 18W Through Hole TO-220-5 Full-Pak

Mosfet Array 2 N-Channel (Dual) 150V 8.7A 18W Through Hole TO-220-5 Full-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI4019H-117P - 040718-IRFI4019H-117P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI4019H-117P
040718-IRFI4019H-117P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI4019H-117P 040718-IRFI4019H-117P
Manufacturer: Infineon Technologies Win Source Part Number: 040718-IRFI4019H-117 P Packaging: Tube/Rail Mounting: Through Hole FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-5 Full-Pak Maximum Power Dissipation: 18W Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 8.7A Gate-Source Threshold Voltage: 4.9V @ 50μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 810pF @ 25V Maximum Rds On at Id,Vgs: 95 mOhm @ 5.2A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 040718-IRFI4019H-117P
Packaging: Tube/Rail
Mounting: Through Hole
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-5 Full-Pak
Maximum Power Dissipation: 18W
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 8.7A
Gate-Source Threshold Voltage: 4.9V @ 50μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 810pF @ 25V
Maximum Rds On at Id,Vgs: 95 mOhm @ 5.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - IRFI4019H-117P - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 8.7A I(D), 150V, 0.095ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 8.7A I(D), 150V, 0.095ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
150V 8.7A TO220 MOSFET Transistor
289-IRFI4019H-117P
150V 8.7A TO220 MOSFET Transistor 289-IRFI4019H-117P
MOSFET 2N-CH 150V 8.7A TO220-5 Product overview: IRFI4019H-117P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 8.7A, TO220, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFI4019H-117P can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 150V 8.7A TO220-5 Product overview: IRFI4019H-117P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 8.7A, TO220, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFI4019H-117P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V 2 x N-CH 8.7A for Digital Audio

MOSFET 150V 2 x N-CH 8.7A for Digital Audio

Buy Now Datasheet
Mosfet Transistor, N Channel, 8.7 A, 150 V, 80 Mohm, 10 V, 4.9 V Rohs Compliant Infineon - 73R5002 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 8.7 A, 150 V, 80 Mohm, 10 V, 4.9 V Rohs Compliant Infineon
73R5002
Mosfet Transistor, N Channel, 8.7 A, 150 V, 80 Mohm, 10 V, 4.9 V Rohs Compliant Infineon 73R5002
MOSFET Transistor, N Channel, 8.7 A, 150 V, 80 mohm, 10 V, 4.9 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 8.7 A, 150 V, 80 mohm, 10 V, 4.9 V RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - IRFI4019H-117P - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRFI4019H-117P
FET, MOSFET Arrays IRFI4019H-117P
MOSFET 2N-CH 150V 8.7A TO220-5

MOSFET 2N-CH 150V 8.7A TO220-5

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI4019H-117P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI4019H-117P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI4019H-117P
MOSFET 2N-CH 150V 8.7A TO220-5

MOSFET 2N-CH 150V 8.7A TO220-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFI4019H-117P-ND 040718-IRFI4019H-117P IRFI4019H-117P 289-IRFI4019H-117P IRFI4019H-117P 73R5002 IRFI4019H-117P IRFI4019H-117P
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI4019H-117P 150V 8.7A TO220 MOSFET Transistor MOSFET Mosfet Transistor, N Channel, 8.7 A, 150 V, 80 Mohm, 10 V, 4.9 V Rohs Compliant Infineon FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; TO-220-5 Full Pack TO-220; SOT3; TO-220-5 Full-Pak FULLPAK220 Tube TO-3 TO-220; TO-220-5 Full Pack
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 150 volts 150 volts 150 volts
PD 18000 milliwatts 18000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data