Infineon Technologies AG Single FETs, MOSFETs IRFS4115PBF

Description
N-Channel 150V 195A (Tc) 375W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 150V 195A (Tc) 375W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFS4115PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4115PBF-ND
Single FETs, MOSFETs IRFS4115PBF-ND
N-Channel 150V 195A (Tc) 375W (Tc) Surface Mount D2PAK

N-Channel 150V 195A (Tc) 375W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
150V 195A MOSFET Transistor
278-IRFS4115PBF
150V 195A MOSFET Transistor 278-IRFS4115PBF
MOSFET N-CH 150V 195A D2PAK Product overview: IRFS4115PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4115PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 195A D2PAK Product overview: IRFS4115PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4115PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4115PBF - 205396-IRFS4115PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4115PBF
205396-IRFS4115PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4115PBF 205396-IRFS4115PBF
Manufacturer: Infineon Technologies Win Source Part Number: 205396-IRFS4115PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 195A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 5270pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.1 mOhm @ 62A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205396-IRFS4115PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 375W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 5270pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12.1 mOhm @ 62A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - IRFS4115PBF - Rochester Electronics
Newburyport, MA, United States
12V-300V N-Channel Power MOSFET

12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
MOSFET, 150V, 99A, 12.1 mOhm, 77 nC Qg,D2-Pak - 70019190 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, 150V, 99A, 12.1 mOhm, 77 nC Qg,D2-Pak
70019190
MOSFET, 150V, 99A, 12.1 mOhm, 77 nC Qg,D2-Pak 70019190
MOSFET, 150V, 99A, 12.1 mOhm, 77 nC Qg,D2-Pak

MOSFET, 150V, 99A, 12.1 mOhm, 77 nC Qg,D2-Pak

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS4115PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS4115PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS4115PBF
MOSFET N-CH 150V 195A D2PAK

MOSFET N-CH 150V 195A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFS4115PBF-ND 278-IRFS4115PBF 205396-IRFS4115PBF IRFS4115PBF 70019190 IRFS4115PBF
Product Name Single FETs, MOSFETs 150V 195A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4115PBF MOSFET, 150V, 99A, 12.1 mOhm, 77 nC Qg,D2-Pak Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263; SOT3; D2PAK D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 375000 milliwatts 375000 milliwatts
Unlock Full Specs
to access all available technical data