Infineon Technologies AG Single FETs, MOSFETs IRFP054NPBF

Description
N-Channel 55V 81A (Tc) 170W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 55V 81A (Tc) 170W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP054NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP054NPBF-ND
Single FETs, MOSFETs IRFP054NPBF-ND
N-Channel 55V 81A (Tc) 170W (Tc) Through Hole TO-247AC

N-Channel 55V 81A (Tc) 170W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP054NPBF - 069502-IRFP054NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP054NPBF
069502-IRFP054NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP054NPBF 069502-IRFP054NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069502-IRFP054NPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 81A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 2900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 43A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069502-IRFP054NPBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 81A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 2900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 43A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 9194892 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194892
MOSFETs 9194892
MOSFET N-Channel 55V 81A TO247AC

MOSFET N-Channel 55V 81A TO247AC

Supplier's Site
Singapore, Singapore
55V 81A MOSFET Transistor
278-IRFP054NPBF
55V 81A MOSFET Transistor 278-IRFP054NPBF
MOSFET N-CH 55V 81A TO247AC Product overview: IRFP054NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 81A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 81A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP054NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 81A TO247AC Product overview: IRFP054NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 81A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 81A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP054NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRFP054NPBF - Rochester Electronics
Newburyport, MA, United States
IRFP054 - 12V-300V N-Channel Power MOSFET

IRFP054 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP054NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP054NPBF
Single FETs, MOSFETs IRFP054NPBF
MOSFET N-CH 55V 81A TO247AC

MOSFET N-CH 55V 81A TO247AC

Supplier's Site Datasheet
Mosfet Transistor, General Purpose, N Channel, 72 A, 55 V, 0.012 Ohm, 10 V, 4 V Rohs Compliant Infineon - 33X8380 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, General Purpose, N Channel, 72 A, 55 V, 0.012 Ohm, 10 V, 4 V Rohs Compliant Infineon
33X8380
Mosfet Transistor, General Purpose, N Channel, 72 A, 55 V, 0.012 Ohm, 10 V, 4 V Rohs Compliant Infineon 33X8380
MOSFET Transistor, General Purpose, N Channel, 72 A, 55 V, 0.012 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, General Purpose, N Channel, 72 A, 55 V, 0.012 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.012Ohm;ID 81A;TO-247AC;PD 170W;VGS +/-20V - 70017031 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.012Ohm;ID 81A;TO-247AC;PD 170W;VGS +/-20V
70017031
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.012Ohm;ID 81A;TO-247AC;PD 170W;VGS +/-20V 70017031
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.012Ohm;ID 81A;TO-247AC;PD 170W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.012Ohm;ID 81A;TO-247AC;PD 170W;VGS +/-20V

Supplier's Site
Transistor - 108077696 - Radwell International
Willingboro, NJ, United States
Transistor
108077696
Transistor 108077696
MOSFET TRANSISTOR, GENERAL PURPOSE, N CHANNEL, 72 A, 55 V, 0.012 OHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, GENERAL PURPOSE, N CHANNEL, 72 A, 55 V, 0.012 OHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP054NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP054NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP054NPBF
MOSFET N-CH 55V 81A TO247AC

MOSFET N-CH 55V 81A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 72A 12mOhm 86.7nCAC

MOSFET MOSFT 55V 72A 12mOhm 86.7nCAC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFP054NPBF-ND 069502-IRFP054NPBF 9194892 278-IRFP054NPBF IRFP054NPBF IRFP054NPBF 33X8380 70017031 108077696 IRFP054NPBF IRFP054NPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP054NPBF MOSFETs 55V 81A MOSFET Transistor Single FETs, MOSFETs Mosfet Transistor, General Purpose, N Channel, 72 A, 55 V, 0.012 Ohm, 10 V, 4 V Rohs Compliant Infineon MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.012Ohm;ID 81A;TO-247AC;PD 170W;VGS +/-20V Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AC TO-247; To-247ac Tube TO247 TO-247; TO-247-3 TO-3 TO-247 TO-247; TO-247-3
V(BR)DSS 55 volts 55 volts 55 volts 55 volts
PD 170000 milliwatts 170 milliwatts 170000 milliwatts 170000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data