MOSFET N-CH 100V 31A DPAK Product overview: IRFR3410TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 31A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 31A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3410TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 017673-IRFR3410TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 110W (Tc)
Family Name: IRFR3410
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 1690pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 39 mOhm @ 18A, 10V
Alternative Parts (Cross-Reference): 2SK3482-Z-E1-AZ; 2SK3482-Z; 2SK3482-Z-E2-AZ;
Introduction Date: July 07, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
N-Channel 100V 31A (Tc) 3W (Ta), 110W (Tc) Surface Mount D-Pak
N-Channel 100V 31A (Tc) 3W (Ta), 110W (Tc) Surface Mount D-Pak
N-Channel 100V 31A (Tc) 3W (Ta), 110W (Tc) Surface Mount D-Pak
Power Field-Effect Transistor, 30A I(D), 100V, 0.039ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA
MOSFET N-CH 100V 31A DPAK
100V 31A 39mΩ@10V,18A 4V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS
MOSFET 100V SINGLE N-CH 39mOhms 37nC
MOSFET Transistor, N Channel, 31 A, 100 V, 0.034 ohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET N-CH 100V 31A DPAK
IRFR3410 - 12V-300V N-CHANNEL PO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFR3410TRPBF | 017673-IRFR3410TRPBF | IRFR3410TRPBFTR-ND | 2579404P | IRFR3410TRPBF | IRFR3410TRPBF | IRFR3410TRPBF | IRFR3410TRPBF | 42Y0380 | IRFR3410TRPBF |
| Product Name | 100V 31A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3410TRPBF | Single FETs, MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Mosfet Transistor, N Channel, 31 A, 100 V, 0.034 Ohm, 10 V, 4 V Rohs Compliant Infineon | Single FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | 100 volts | ||||||
| Transconductance | 0.0330 kS | |||||||||
| PD | 110 milliwatts | 3000 to 110000 milliwatts | 3000 milliwatts | 3000 milliwatts |